location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 All-in-One PC Wolf Pro Security Edition Intel® Core™ i7 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 16 GB DDR5-SDRAM Windows 11 Pro Wi-Fi 6E (802.11ax) Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 All-in-One PC Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C52J7PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485823652 show
Category:
Desktop PC with monitor.
Stasiun Kerja/Komputer Semua Dalam Satu Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 04:03:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 840 G9 All-in-One PC Wolf Pro Security Edition Intel® Core™ i7 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 16 GB DDR5-SDRAM Windows 11 Pro Wi-Fi 6E (802.11ax) Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC All-in-One Perak
  • - Intel® Core™ i7 Inti prosesor: 20
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[3]

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processors.[2]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[8]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[9]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[10]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Quick and secure recovery to the latest image

Users can quickly and securely restore their machines to the latest image and IT can schedule reimaging for the entire fleet using only a network connection with optional HP Sure Recover.[11]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[12]

Speed up the basics of IT management

Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[13]

HP Auto Frame[5]

Bring your meetings to life powered by premium audio and video features.[4]

Prosesor Intel yang canggih[2]

Kemudahan melakukan multitasking berkat prosesor Intel terbaru[2], penyimpanan yang berkapasitas sangat besar, dan memori DDR5 yang gesit.

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business memberikan pertahanan tangguh yang didukung perangkat keras dan selalu aktif.[6]

Membantu melindungi masa depan kita bersama

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Layar
Diagonal layar *
60,5 cm (23.8")
Resolusi layar *
1920 x 1080 piksel
Tipe HD *
Full HD
Kecerahan layar
250 cd/m2
Jenis panel
IPS
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Inti prosesor
20
Thread prosesor
28
Frekuensi pendorong prosesor
5,4 GHz
Cache prosesor
33 MB
Tipe cache Prosesor
L3
Memori
Memori internal *
16 GB
Tipe memori internal
DDR5-SDRAM
Jenis slot memori
SO-DIMM
Kecepatan memori
4800 MHz
Tata letak memori (slot x ukuran)
2 x 8 GB
Faktor bentuk memori
DIMM/SO-DIMM
media penyimpanan
Sejumlah drive penyimpan terpasang
1
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel® UHD Graphics
Audio
Pengeras suara terpasang *
Yes
Produsen pengeras suara
Bang & Olufsen
Mikrofon terpasang
Yes
Kamera
Kamera internal *
Yes
Total megapiksel
5 MP
Jaringan
Wi-Fi *
Yes
Standar Wi-Fi *
Wi-Fi 6E (802.11ax)
Produsen pengontrol WLAN
Intel
Model pengontrol WLAN
Intel Wi-Fi 6E AX211
Tipe antena
2x2
Bluetooth *
Yes
Versi bluetooth
5.3
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Kuantitas port Tipe C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Jumlah port USB4 Gen 3x2 *
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Desain
Nama warna
Silver
Warna produk *
Perak
Performa
Jenis produk *
PC All-in-One
Chipset papan induk
Intel Q670
Trusted Platform Module (TPM)
Yes
Versi Trusted Platform Module (TPM)
2.0
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Asisten Dukungan HP
Yes
Segmen HP
Bisnis
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Berat dan dimensi
Berat
9,26 kg
Panjang kemasan
628 mm
Lebar kemasan
186 mm
Tinggi kemasan
675 mm
Berat kemasan
12,5 kg
Operational conditions
Suhu pengoperasian (T-T)
10 - 35 °C
Rentang kelembapan pengoperasian (H-H)
10 - 90 persen
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR, TCO
Isi kemasan
Dilengkapi keyboard
Yes
Konektivitas keyboard
Berkabel
Fitur lainnya
Tipe sasis
All-in-One
Tampilan disertakan
Yes
Pembaca sidik jari
Yes
Windows Hello
Yes