location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook X Flip G1i 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition Copilot+ PC Intel Core Ultra 7 268V Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 2.5K Wi-Fi 7 (802.11be) Windows 11 Pro Biru

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook X
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook X Flip G1i 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53YGPT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485850085 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 21:55:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook X Flip G1i 14 inch Notebook Next Gen AI PC Wolf Pro Security Edition Copilot+ PC Intel Core Ultra 7 268V Hibrida (2-in-1) 35,6 cm (14") Layar sentuh 2.5K Wi-Fi 7 (802.11be) Windows 11 Pro Biru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premi Hibrida (2-in-1) Biru
  • - Intel Core Ultra 7 268V Inti prosesor: 8
  • - Layar sentuh 35,6 cm (14") 2.5K 2560 x 1600 piksel IPS
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polimer Lithium (LiPo) 68 Wj
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[6]

Intel powers next Gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing and allow for advanced content creation.[7]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense. From the BIOS to the browser, above, in, and below the OS, these constantly evolving solutions help protect your PC from modern threats.[8]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 7.[9]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[11]

HP Sure Sense

Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[12]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[13]

Explore new things and find answers

Seamlessly explore new things and find answers to anything you need, leveraging web content. Feel free to Discover for information, advice, creative ideas, or just conversation.[14]

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Framing, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU.[15]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[16]

HP Recommends Windows 11 Pro

Summarize and rewrite content, get relevant recommendations, and stay organized with Microsoft Copilot.[10]

Intel powers next-gen AI PCs

Free up time to focus on what matters with the latest Intel Core™ Ultra processor with an NPU.[2,3]

Long battery life

Get more done in between charges with battery life that is efficiently managed by next-gen AI.[3]

Dilindungi oleh HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[11]

Desain
Nama warna
Atmospheric blue
Jenis produk *
Hibrida (2-in-1)
Warna produk *
Biru
Pemosisian pasar
Premi
Tahun terbit
2025
Nama merek asli
HP
Layar
Diagonal layar *
35,6 cm (14")
Resolusi layar *
2560 x 1600 piksel
Layar sentuh *
Yes
Tipe HD
2.5K
Jenis panel
IPS
Kecerahan layar
400 cd/m2
Diagonal layar (metrik)
35,6 cm
Tingkat refresh maksimal
120 Hz
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel Core Ultra 7
Model prosesor *
268V
Inti prosesor
8
Thread prosesor
8
Frekuensi pendorong prosesor
5 GHz
Cache prosesor
12 MB
Tipe cache Prosesor
L3
Grafik
Adaptor grafis pada papan induk *
Yes
Produsen GPU on-board
Intel
Model adaptor grafis pada papan induk *
Intel Arc Graphics
Audio
Pengeras suara terpasang
Yes
Jumlah pengeras suara terpasang
4
Jumlah mikrofon
2
Kamera
Kamera depan
Yes
Resolusi kamera depan (angka)
5 MP
Kamera infra merah (IR)
Yes
Jaringan
Standar Wi-Fi *
Wi-Fi 7 (802.11be)
Tipe antena
2x2
Model pengontrol WLAN
Intel Wi-Fi 7 BE201
Produsen pengontrol WLAN
Intel
Bluetooth
Yes
Versi bluetooth
5.4
Performa
Giroskop
Yes
Sensor ruangan
Yes
Keyboard
Lampu latar keyboard
Yes
Keyboard tahan tumpahan cairan
Yes
Model perangkat input
HP Premium Keyboard
Nama warna keyboard
Atmosphere blue
Perangkat lunak
Copilot+ PC
Yes
Sistem operasi yang terpasang *
Windows 11 Pro
fitur spesial
Segmen HP
Bisnis
Baterai
Teknologi baterai
Polimer Lithium (LiPo)
Jumlah sel baterai
6
Kapasitas baterai *
68 Wj
Daya
Frekuensi adaptor AC
50 - 60 Hz
Tegangan masuk adaptor AC
100 - 240 V
Keamanan
Perlindungan password
Yes
Tipe perlindungan kata sandi
BIOS, Ketika dihidupkan, Pengguna
Sertifikat
Sertifikat kepatuhan
CE, RoHS
Kelestarian lingkungan
Kepatuhan kesinambungan
Yes
Sertifikat keberlanjutan
ENERGY STAR, TCO
Berat dan dimensi
Panjang
313,9 mm
Lebar
219,9 mm
Tinggi (depan)
1,05 cm
Tinggi (belakang)
1,47 cm