location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i7 i7-13700 16 გბ DDR4-SDRAM 512 გბ SSD Windows 11 Pro Tower PC შავი

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
ThinkCentre neo 50t Gen 4
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JD001CMH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197529485446 show
კატეგორია:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-ები (პერსონალური კომპიუტერები)/კომპიუტერული სამუშაო სადგურები Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 06 Jun 2025 17:40:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i7 i7-13700 16 გბ DDR4-SDRAM 512 გბ SSD Windows 11 Pro Tower PC შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC შავი 260 W
  • - Intel® Core™ i7 i7-13700 2,1 GHz პროცესორის რაოდენობა ბირთვით: 16
  • - 16 გბ DDR4-SDRAM 3200 მჰ 2 x 8 გბ
  • - 512 გბ SSD DVD±RW ბარათის დეშიფრატორ-ინტეგრირებული
  • - Intel UHD Graphics 770
  • - Ethernet LAN კავშირი
  • - Windows 11 Pro
მეტი>>>
პროცესორი
პროცესორის მწარმოებელი *
Intel
პროცესორის კლასი *
Intel® Core™ i7
პროცესორი *
i7-13700
პროცესორის რაოდენობა ბირთვით
16
Processor threads
24
Processor boost frequency
5,1 GHz
Processor frequency *
2,1 GHz
მეხსიერება
შიდა მეხსიერება *
16 გბ
მაქსიმალური შიდა მეხსიერება *
64 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების ლეიაუთი
2 x 8 გბ
მეხსიერების სლოტები
2x DIMM
მეხსიერების საათის სიჩქარე
3200 მჰ
შენახვის მედია
საცავის სრული ტევადობა *
512 გბ
Storage media *
SSD
ოპტიკური დისკ-ამძრავის ტიპი *
DVD±RW
Total SSDs capacity
512 გბ
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
512 გბ
მყარსხეულიანი დისკის ინტერფეისი
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
ბარათის დეშიფრატორ-ინტეგრირებული
Yes
გრაფიკა
Discrete graphics card *
No
On-board graphics adapter *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel UHD Graphics
On-board graphics adapter model *
Intel UHD Graphics 770
ქსელში ჩართვა
Ethernet LAN კავშირი *
Yes
Wi-Fi *
No
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
დაკავშირებადობა
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (ვიდეოგრაფიკული ადაპტერის) პორტების რაოდენობა
1
HDMI პორტების რაოდენობა *
1
HDMI ვერსია
1.4b
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
მიკროფონი, შემავალი ხაზის ბუდე
Yes
Headphone outputs
1
Combo headphone/mic port
Yes
სერიული პორტების რაოდენობა
1
Design
კორპუსის ტიპი *
Tower
ფერის სახელი
Black
ხმის დონე
13,6 L
კაბელის ჩასახვევი ჩასადგამი
Yes
Cable lock slot type
Kensington
პროდუქტის ფერი *
შავი
Performance
დედა-პლატის მიკროპროცესორული კომპლექტი
Intel B760
Audio chip
Realtek ALC222-CG
ხმის სისტემა
High Definition Audio
Number of speakers
1
ინფორმაციის უსაფრთხოების მოწყობილობა (TPM)
Yes
პროდუქტის სახეობა *
PC
პროგრამული უზრუნველყოფა
მოჰყვება ოპერაციული სისტემა *
Windows 11 Pro
ენერგიის მართვა
ელექტრომომარაგება *
260 W
სერთიფიკატები
სერთიფიცირება
TCO,RoHS
წონა და ზომები
სიგანე *
145 mm
სიღრმე *
294 mm
სიმაღლე *
340 mm
წონა *
5,5 kg
შეფუთვის შემადგენლობა
მაუსი თან ერთვის
Yes
Mouse connectivity
სადენიანი
Keyboard included
Yes
Keyboard connectivity
სადენიანი