- - Žaidimams Knyginis kompiuteris Knyga Juoda
- - AMD Ryzen™ 7 8845HS Procesoriaus branduoliai: 8
- - 40,9 cm (16.1") „Full HD“ 1920 x 1080 pikseliai IPS 16:9
- - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
- - 1 TB SSD
- - NVIDIA GeForce RTX 4060 8 GB AMD Radeon Graphics
- - Wi-Fi 6 (802.11ax) Ethernet LAN jungtis 10,100,1000 Mbit/ai Bluetooth 5.3
- - Ličio polimeras (LiPo) 83 Wh 8,75 h 230 W
- - Windows 11 Home
HP Victus Gaming Victus 16-s1001no AMD Ryzen™ 7 8845HS Knyginis kompiuteris 40,9 cm (16.1") „Full HD“ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Juoda



importuoti tik logistikos duomenys: turime tik pagrindinius duomenis, importuotus iš tiekėjo. Redaktorius dar nesukūrė aprašymo
created by HP: aprašymas yra importuotas iš oficialaus šaltinio iš gamintojo. Tačiau duomenų lapas dar nėra standartizuotas Icecat redaktoriaus.
sukurta / standartizuota „Icecat“: aprašymas yra sukurtas ir standartizuotas Icecat redaktoriaus.
Welcome to the new era of performance. AMD Ryzen 8000 Series ushers in the speed for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC.[4]
NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[5]
Every gamer deserves perfectly smooth gameplay and peak performance. Game confidently with a high refresh rate, low framerate compensation, and low latency. AMD FreeSync™ Premium certified monitors are here.[6]
Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate and 1080p Full High Definition resolution for smooth, crisp gameplay.[7]
By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[8]
Reduce frustrating lag and image ghosting with a 144Hz display.[9]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
Enjoy a 62.5% sRGB display for clear color.
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]
A 16:9 aspect ratio lets you see all of your game.
OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.
Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[11]
Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[12]
We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[13]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]
Take on your day without worrying about recharging. With up to 8 hours and 45 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[15]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[16]
Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth 5.3 combo[17]
Play at your best with a powerful AMD processor[1], a modern graphics card, and plenty of memory.
Victus makes better performance easier with features that automatically optimize your gaming while you play.
For the first time in a Victus, you can upgrade to a backlit keyboard and express your best gaming self.
EPEAT Gold[3] and ENERGY STAR certified.





























Šalis | Platintojas |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Jei jūs atstovaujate tiekėją ir norite įtraukti savo informaciją čia, prašome susisiekti su mumis.