location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF1134no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-pF1134no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1K2V1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122374419 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 44228
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 27 Dec 2023 21:55:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP Slim Desktop S01-pF1134no Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena PC (dators) Melns 180 W
  • - Intel® Core™ i5 i5-10400 2,9 GHz Multikodola tips: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 512 GB SSD Integrēts karšu lasītājs
  • - Intel® UHD Graphics 630
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64 biti
Vairāk>>>
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
10th gen Intel® Core™ i5
Procesora modelis *
i5-10400
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,3 GHz
Procesora frekvence *
2,9 GHz
Procesora ligzda
LGA 1200 (Socket H5)
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora kodētais nosaukums
Comet Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slotu versija
3.0
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
1x16, 2x8, 1x8+2x4
Instalēto procesoru skaits
1
Procesora atbalstīta maksimālā iekšējā atmiņa
128 GB
Procesora atbalstīta atmiņas veidi
DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
2666 MHz
Procesora atbalstīts (max) atmiņas joslas platums
41,6 GB/s
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
2x DIMM
Atmiņas taktātrums
2666 MHz
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Iebūvētā GPU ražotājs
Intel
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1100 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.5
Iebūvētā grafikas adaptera ID
0x9BC8/0x9BC5
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
Antenas tips
1x1
Bluetooth
Yes
Bluetooth versija
4.2
MU-MIMO
Yes
Miracast
Yes
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
VGA (D-Sub) pieslēgvietu skaits
1
DVI pieslēgvieta
No
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4b
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Savienojamība
Austiņu izejas
1
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
M.2 kartes slots (uzglabāšana)
2
Paplašināšanas sloti
PCI Express x1 sloti
1
PCI Express x16 sloti
1
Dizains
Komutatora tips *
Mini Tower
3.5 " nodalījumu skaits
1
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Tirgus pozicionēšana
Ikdiena
Mātes plates chipset
Intel B460
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 10 Home
Operētājsistēma arhitektūra
64 biti
Programmatūra pirms instalācijas
Netflix; ExpressVPN
Izmēģinājuma programmatūra
McAfee LiveSafe, Microsoft Office 365
Iekļautā programmatūra
Dropbox
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
No
Izpildes atspējošanas bitu līdzekļi
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Termālā risinājuma specifikācija
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
199271
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Zīmolam raksturīgas iezīmes
HP Support Assistant
Yes
Nodrošināta HP programmatūra
HP Audio Switch
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
180 W
Svars&dimensijas
Platums *
95 mm
Dziļums *
303 mm
Augstums *
270 mm
Svars *
3,02 kg
Iepakojuma platums
499 mm
Iepakojuma dziļums
196 mm
Iepakojuma augstums
346 mm
Iepakojuma svars
7,46 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Displejs
Ekrāns iekļauts *
No
Papildus informācija
Tastatūras tips
USB