location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Windows 10 Pro Melns, Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G3
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KP02EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781722106 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 13625
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Windows 10 Pro Melns, Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Viss vienā PC Melns, Sudrabs 150 W
  • - Intel® Core™ i5 i5-7500T 2,7 GHz Multikodola tips: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Integrēts karšu lasītājs
  • - NVIDIA® GeForce® 930MX 2 GB Intel® HD Graphics 630
  • - 1 MP
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s
  • - Windows 10 Pro 64 biti
Vairāk>>>
Displejs
Displeja diagonāle *
60,5 cm (23.8")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Full HD
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Ekrāna forma
Plakana virsma
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
7th gen Intel® Core™ i5
Procesora modelis *
i5-7500T
Multikodola tips
4
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
3,3 GHz
Procesora frekvence *
2,7 GHz
Procesora kešatmiņa
6 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Thermal Design Power (TDP)
35 W
Konfigurējama TDP-down frekvence
1,7 GHz
PCI Express slotu versija
3.0
Procesora ligzda
LGA 1151 (Ligzda H4)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Kopnes tips
DMI3
Procesora kodētais nosaukums
Kaby Lake
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
2x8, 1x8+2x4
Tjunction
80 °C
Procesora atbalstīta maksimālā iekšējā atmiņa
64 GB
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Procesora atbalstīta atmiņas veidi
DDR3L-SDRAM, DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
1333, 1600, 2133, 2400 MHz
Procesora atbalstīti atmiņas kanāli
Duāls
Procesora atbalstīts ECC
No
Procesora atbalstīts atmiņas spriegums
1,35 V
Atmiņa
Iekšējā atmiņa *
4 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
2
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2133 MHz
Atmiņas izkārtojums
1 x 4 GB
Atmiņas formas standarts
DIMM/SO-DIMM
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
500 GB
Uzglabāšanas nesējs *
HDD
Kopējā HDD ietilpība
500 GB
Instalēti cietie diski
1
Cietā diska ietilpība
500 GB
Cietā diska rotācijas ātrums
7200 RPM
Cietā diska interfeiss
SATA
Optiskās diskierīces tips *
DVD Super Multi
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA® GeForce® 930MX
Diskrētā grafikas adaptera atmiņa
2 GB
Diskrētās grafikas atmiņas veids
GDDR5
Integrēts grafikas adapteris *
Yes
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1100 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.4
Iebūvētā grafikas adaptera ID
0x5912
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
1 MP
Tīklošana
Wi-Fi *
No
Tīklošana
Wi-Fi standartu
Netiek atbalstīts
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
No
Savienojamība
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
Mikrofons, līnijas izeja
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
DC ieejas ligzda
Yes
Dizains
Produkta krāsa *
Melns, Sudrabs
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Pro
Procesors īpašas iezīmes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
Yes
Termālā risinājuma specifikācija
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Image Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI version
1,00
Procesors ARK ID
97121
Zīmolam raksturīgas iezīmes
HP Management tools
HP Client Catalog; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP MIK for Microsoft SCCM
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
150 W
Svars&dimensijas
Platums (ar statīvu)
580 mm
Dziļums (ar statīvu)
191 mm
Augstums (ar statīvu)
447 mm
Svars (ar statīvu)
6,45 kg
Papildus informācija
Autonomijas režīms
No
Noņemams displejs
No