location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon W W-2295 128 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Windows 11 Pro Tower Darbstacija Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523T9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029877673 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 14233
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel® Xeon W W-2295 128 GB DDR4-SDRAM 2 TB SSD NVIDIA RTX A5000 Windows 11 Pro Tower Darbstacija Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Darbstacija Melns 1000 W
  • - Intel® Xeon W W-2295 3 GHz Multikodola tips: 18
  • - 128 GB DDR4-SDRAM 2933 MHz 4 x 32 GB
  • - 2 TB SSD
  • - NVIDIA RTX A5000 24 GB
  • - Ethernet/LAN savienojums
  • - Windows 11 Pro
Vairāk>>>
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Xeon W
Procesora modelis *
W-2295
Multikodola tips
18
Procesora stieples
36
Procesora pastiprinātā režīma frekvence
4,6 GHz
Procesora frekvence *
3 GHz
Procesora kešatmiņa
24,75 MB
Atmiņa
Iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
4 x 32 GB
Atmiņas sloti
8x DIMM
Atmiņas taktātrums
2933 MHz
ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
2 TB
Uzglabāšanas nesējs *
SSD
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
2 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
2 TB
SSD diskdziņa interfeisi
SATA
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA RTX A5000
Diskrētā grafikas adaptera atmiņa
24 GB
Diskrētās grafikas atmiņas veids
GDDR6X
Diskrētu grafisko adapteru skaits
1
Integrēts grafikas adaptera modelis *
Nav pieejams
Tīklošana
Ethernet/LAN savienojums *
Yes
Wi-Fi *
Yes
Savienojamība
PS/2 pieslēgvietu skaits
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
2
Austiņu izejas
1
Line-out
Yes
Line-in
Yes
Seriaļo pieslēgvietu skaits
1
Dizains
Komutatora tips *
Tower
Izvietošana atbalstīta
Vertikāls
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
Darbības rādītāji
Tirgus pozicionēšana
Veiktspēja
Mātes plates chipset
Intel® C422
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Produkta veids *
Darbstacija
Trusted Platform Module (TPM) versija
2.0
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Centrālā procesora konfigurācija (maks.)
1
Zīmolam raksturīgas iezīmes
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
1000 W
Barošanas avota ieejas spriegums
100 - 240 V
Barošanas avota ieejas frekvence
50 - 60 Hz
Svars&dimensijas
Platums *
386 mm
Dziļums *
169 mm
Augstums *
445 mm
Svars *
10,2 kg
Iepakojuma saturs
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Bezvadu
Displejs
Ekrāns iekļauts *
No
Papildus informācija
Grafikas adaptera interfeiss
PCIe x16