location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Melns V2546

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z7EA#UUG
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122000852 show
Kategorija:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Plānie klienti Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 2832
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 22 Apr 2025 13:45:12
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Melns V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
Vairāk>>>
Procesors
Procesora frekvence *
3 GHz
Procesora ražotājs *
AMD
Procesora tips
AMD Ryzen Embedded
Procesora paaudze
AMD Ryzen Embedded V2000 Series
Procesora modelis
V2546
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
3,9 GHz
Procesora kešatmiņa
8 MB
L2 kešatmiņa
3 MB
L3 kešatmiņa
8 MB
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas taktātrums
3200 MHz
Atmiņas izkārtojums
1 x 8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Uzglabāšanas diskdziņa interfeiss
PCI Express
Uzglabāšanas diskdziņa izmērs
M.2
SSD formas standarts
M.2
NVMe
Yes
Grafika
Integrēts grafikas adaptera modelis
AMD Radeon Graphics
Audio
Iebūvēti skaļruņi
Yes
Tīklošana
Wi-Fi *
No
Ethernet/LAN savienojums *
Yes
Tīklošana
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits *
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB C-veida pieslēgvietu daudzums
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
DisplayPorts daudzums
4
Dizains
Produkta krāsa *
Melns
Displejs
Ekrāns iekļauts *
No
Programmatūra
Nodrošināta operētājsistēma *
Windows 10 IoT Enterprise
Enerģijas pārvaldība
Barošanas avots
90 W
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
50 mm
Dziļums
210 mm
Augstums
210 mm
Svars
1,4 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Peles savienojamība
Vadu
Tastatūras savienojamība
Vadu
Papildus informācija
Tastatūras tips
USB
Valsts Izplatītājs
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)