location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 7B0N1EA#UUW PC Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7B0N1EA#UUW
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B0N1EA#UUW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498212258 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 210
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 29 Jul 2025 11:28:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Elite 7B0N1EA#UUW PC Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes PC (dators) Melns
  • - Intel® Core™ i5 i5-13500 2,5 GHz Multikodola tips: 14
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
Vairāk>>>
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
13th gen Intel® Core™ i5
Procesora modelis *
i5-13500
Multikodola tips
14
Procesora stieples
20
Procesora pastiprinātā režīma frekvence
4,8 GHz
Procesora frekvence *
2,5 GHz
Procesora kešatmiņa
24 MB
Procesora kešatmiņas veids
L3
Kopnes tips
DMI4
Instalēto procesoru skaits
1
Atmiņa
Iekšējā atmiņa *
16 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
2 x 8 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
4800 MHz
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
256 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
256 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6E AX211
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.2
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
4
Savienojamība
USB 3.2 Gen 2x2 C tipa portu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4
DisplayPorts daudzums
2
DisplayPort versija
1.4
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express X1 (Gen 3.x) sloti
2
PCI Express x16 (Gen 3.x) sloti
1
PCI Express x16 (Gen 4.x) ligzdas
1
Dizains
Komutatora tips *
SFF
Krāsas nosaukums
Jack black
3.5 " nodalījumu skaits
2
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna, Čehijas Republika
Darbības rādītāji
Tirgus pozicionēšana
Augstākās kvalitātes
Mātes plates chipset
Intel Q670
Audio mikroshēma
Realtek ALC3252
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Trusted Platform Module (TPM)
Yes
Produkta veids *
PC (dators)
Trusted Platform Module (TPM) versija
2.0
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Centrālā procesora konfigurācija (maks.)
1
Zīmolam raksturīgas iezīmes
HP Support Assistant
Yes
HP segments
Bizness
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
10 - 35 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums *
338 mm
Dziļums *
308 mm
Augstums *
100 mm
Svars *
5,4 kg
Iepakojuma platums
399 mm
Iepakojuma dziļums
499 mm
Iepakojuma augstums
228 mm
Iepakojuma svars
7,92 kg
Displejs
Ekrāns iekļauts *
No
Valsts Izplatītājs
Sverige 1 distributor(s)
Suomi 1 distributor(s)