location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr0001no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 pikseļi Viss vienā PC 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr0001no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86F20EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497595277 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 4832
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 16 Jun 2025 14:01:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2025
Product end of life date
Bullet Points HP 27-cr0001no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 pikseļi Viss vienā PC 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena Viss vienā PC Balts 90 W
  • - AMD Ryzen™ 5 7520U 2,8 GHz Multikodola tips: 4
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB LPDDR5-SDRAM 5500 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
Vairāk>>>
Displejs
Displeja diagonāle *
68,6 cm (27")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Full HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
300 cd/m²
Paneļa veids
IPS
RGB krāsu telpa
sRGB
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
99%
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 5
Procesora paaudze
AMD Ryzen 7000 Series
Procesora modelis *
7520U
Multikodola tips
4
Procesora stieples
8
Procesora pastiprinātā režīma frekvence
4,3 GHz
Procesora frekvence *
2,8 GHz
Procesora kešatmiņa
4 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
LPDDR5-SDRAM
Maksimālā iekšējā atmiņa *
16 GB
Atmiņas taktātrums
5500 MHz
Atmiņas formas standarts
On-board
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
AMD
Integrētā grafiskā adaptera saime
AMD Radeon Graphics
Integrēts grafikas adaptera modelis *
AMD Radeon Graphics
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
4 W
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kameras signāla formāts
1080p
Kameras HD veids
Full HD
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Realtek
Tīklošana
WLAN regulētāja modelis
Realtek RTL8852BE
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.4
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Krāsas nosaukums
Shell white
Produkta krāsa *
Balts
Ieviešanas gads
2023
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Ikdiena
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP front camera
HP TrueVision FHD IR
HP segments
Mājas
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
90 W
AC adaptera frekvence
50/60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Svars&dimensijas
Platums (ar statīvu)
612,5 mm
Dziļums (ar statīvu)
186,3 mm
Augstums (ar statīvu)
516,8 mm
Svars (ar statīvu)
6,72 kg
Svars
6,72 kg
Iepakojuma platums
730 mm
Iepakojuma dziļums
175 mm
Iepakojuma augstums
520 mm
Iepakojuma svars
11,9 kg
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Bezvadu
Tastatūras aizmugurgaismojuma krāsa
Balts
Papildus informācija
Displeja rāmja tehnoloģija
Micro-Edge
Komutatora tips
Viss vienā
Displeja diagonāle (metriskajā sistēmā)
68,6 cm
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
1
Barošanas avots
90 W
Infrasarkanā kamera
Yes