- - Ikdiena Viss vienā PC Melns 120 W
- - Intel® Core™ i7 i7-13700T Multikodola tips: 16
- - Skārienjūtīgais ekrāns 60,5 cm (23.8") Full HD 1920 x 1080 IPS
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel UHD Graphics 770
- - 5 MP
- - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.3
- - Windows 11 Pro
HP ProOne 440 G9 Intel® Core™ i7 i7-13700T 60,5 cm (23.8") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Melns


tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]
Spend less time and get right to the updates you need with HP Support Assistant.[8]
Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.
Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]
EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].