location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27 inch All-in-One 27-cr0087no PC Intel® Core™ i7 i7-1355U 68,6 cm (27") 1920 x 1080 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27 inch All-in-One 27-cr0087no PC
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88A61EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497750157 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 4750
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 03 May 2025 15:38:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 27 inch All-in-One 27-cr0087no PC Intel® Core™ i7 i7-1355U 68,6 cm (27") 1920 x 1080 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena Viss vienā PC Balts 90 W
  • - Intel® Core™ i7 i7-1355U Multikodola tips: 10
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Home
Vairāk>>>
Displejs
Displeja diagonāle *
68,6 cm (27")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Full HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
300 cd/m²
Paneļa veids
IPS
RGB krāsu telpa
sRGB
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
99%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
13th gen Intel® Core™ i7
Procesora modelis *
i7-1355U
Multikodola tips
10
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
5 GHz
Veiktspējas kodoli
2
Efektīvie kodoli
8
Veiktspējas kodola maksimālā turbo frekvence
5 GHz
Efektīvā kodola maksimālā turbo frekvence
3,7 GHz
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Konfigurējams TDP-down
12 W
Procesora bāzes jauda
15 W
Maksimālā turbo jauda
55 W
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
2x SO-DIMM
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
3200 MHz
Atmiņas izkārtojums
2 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel Iris Xe Graphics
Integrēts grafikas adaptera modelis *
Intel Iris Xe Graphics
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
4 W
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kameras signāla formāts
1080p
Kameras HD veids
Full HD
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtek RTL8852BE
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.3
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Krāsas nosaukums
Shell white
Produkta krāsa *
Balts
Ieviešanas gads
2023
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Ikdiena
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Procesors īpašas iezīmes
Centrālā procesora konfigurācija (maks.)
1
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP front camera
HP TrueVision FHD IR
HP segments
Mājas
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
90 W
AC adaptera frekvence
50/60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Svars&dimensijas
Platums (ar statīvu)
612,5 mm
Dziļums (ar statīvu)
186,3 mm
Augstums (ar statīvu)
516,8 mm
Svars (ar statīvu)
6,72 kg
Svars
6,72 kg
Iepakojuma platums
730 mm
Iepakojuma dziļums
175 mm
Iepakojuma augstums
520 mm
Iepakojuma svars
11,9 kg
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Bezvadu
Tastatūras aizmugurgaismojuma krāsa
Balts
Papildus informācija
Displeja rāmja tehnoloģija
Micro-Edge
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Komutatora tips
Viss vienā
Displeja diagonāle (metriskajā sistēmā)
68,6 cm
Barošanas avots
90 W
Infrasarkanā kamera
Yes
Valsts Izplatītājs
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)