location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G9 Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Darbstacija AI Workstation Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G9
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40KWET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990365978 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 7397
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 30 Jul 2025 10:43:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 Tower G9 Intel® Core™ i9 i9-14900K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Darbstacija AI Workstation Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Darbstacija Melns 700 W
  • - Intel® Core™ i9 i9-14900K Multikodola tips: 24
  • - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX 2000 Ada 16 GB Intel UHD Graphics 770
  • - Ethernet/LAN savienojums
  • - Windows 11 Pro
Vairāk>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[4]

Intel Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel Core™ i9 processor.[5]

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load.

Unthrottled Performance

Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.

Dust Filter

Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter.[6]

Sanitizable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines.[7]

Your new benchmark for entry workstation power

Designed for zero throttling so you can render, simulate, and real-time ray trace without overheating or lags.

Built to expand. Power to grow

With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve.

ISV Certified

Work with confidence knowing your PC is certified with leading software applications to ensure peak performance[3]

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora paaudze
Intel Core i9-14xxx
Procesora modelis *
i9-14900K
Multikodola tips
24
Procesora stieples
32
Procesora pastiprinātā režīma frekvence
6 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
16
Veiktspējas kodola maksimālā turbo frekvence
5,6 GHz
Efektīvā kodola maksimālā turbo frekvence
4,4 GHz
Veiktspējas kodola bāzes frekvence
3,2 GHz
Efektīvā kodola bāzes frekvence
2,4 GHz
Procesora kešatmiņa
36 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
125 W
Maksimālā turbo jauda
253 W
Atmiņa
Iekšējā atmiņa *
64 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
2 x 32 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
4800 MHz
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA RTX 2000 Ada
Diskrētā grafikas adaptera atmiņa
16 GB
Diskrētās grafikas atmiņas veids
GDDR6
Diskrētu grafisko adapteru skaits
1
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Wi-Fi *
No
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
6
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express X1 (Gen 3.x) sloti
2
PCI Express x4 (Gen 3.x) sloti
2
PCI Express x16 (Gen 5.x) sloti
1
Dizains
Komutatora tips *
Tower
3.5 " nodalījumu skaits
2
2,5" izmēra laidumu skaits
1
Produkta krāsa *
Melns
Ieviešanas gads
2024
Darbības rādītāji
Tirgus pozicionēšana
Veiktspēja
Mātes plates chipset
Intel W680
Audio mikroshēma
Realtek ALC3205-VA2-CG
Iebūvēti skaļruņi
Yes
Skaļruņu skaits
1
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Produkta veids *
Darbstacija
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP Support Assistant
Yes
Nodrošināta HP programmatūra
HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
HP Mākslīgais intelekts
AI Workstation
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
700 W
Barošanas avota ieejas spriegums
100 - 240 V
Barošanas avota ieejas frekvence
50/60 Hz
80 PLUS sertifikācija
80 PLUS Gold
Sertifikāti
Zems halogēnu saturs
Yes
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR, TCO
Svars&dimensijas
Platums *
356 mm
Dziļums *
169 mm
Augstums *
385 mm
Svars *
6,2 kg
Iepakojuma platums
518 mm
Iepakojuma dziļums
295 mm
Iepakojuma augstums
490 mm
Iepakojuma saturs
Pele iekļauta
Yes
Peles savienojamība
Vadu
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Displejs
Ekrāns iekļauts *
No
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)