location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 16-ad0001ny AMD Ryzen™ 5 8640HS Hibrīds (divi vienā) 40,6 cm (16") Skārienjūtīgais ekrāns 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
HP segment:
HP segment
Mājas
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-ad0001ny
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5QR3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415567789 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 539
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 05 Aug 2025 11:58:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 16-ad0001ny AMD Ryzen™ 5 8640HS Hibrīds (divi vienā) 40,6 cm (16") Skārienjūtīgais ekrāns 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes Hibrīds (divi vienā) Konvertējams (Folder) Sudrabs
  • - AMD Ryzen™ 5 8640HS Multikodola tips: 6
  • - Skārienjūtīgais ekrāns 40,6 cm (16") 2K 1920 x 1200 pikseļi IPS 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.4
  • - Litija polimērs (LiPo) 68 vatstunda 15,25 h 65 W
  • - Windows 11 Home
Vairāk>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]

AMD Ryzen™ 5 Processor
AMD Ryzen™ 5 Processor

Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks.[6]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[7]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

Copilot in Windows with Copilot key
Copilot in Windows with Copilot key

Copilot in Windows gives you intelligent answers. Access with just the touch of the Copilot key.[9]

Recycled aluminum
Recycled aluminum

Because little things make a big difference, this laptop design includes sustainable materials like recycled aluminum.[10]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[11]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[13]

Battery life for long days
Battery life for long days

Extend your day into the night with up to 15 hours and 15 minutes of battery life. Longer battery life means you can keep going beyond your day without recharging.[14]

Microphone Mute
Microphone Mute

Enjoy greater peace of mind and the convenience of a dedicated microphone mute button that you can easily activate and know it’s on or off with an LED indicator light.

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

5MP IR camera with temporal noise reduction and integrated dual array digital microphones
5MP IR camera with temporal noise reduction and integrated dual array digital microphones

The high-quality-camera lets you video chat in stunning detail, at up to 2592x1944 resolution.[15]

USB Type-C 10Gbps signaling data rate and Power Delivery
USB Type-C 10Gbps signaling data rate and Power Delivery

Power your device or connect to an external display from just one USB-C port with 10Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down.[16]

McAfee Online Protection 12-month trial
McAfee Online Protection 12-month trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[17]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[18]

Make the most out of your 365.

Microsoft 365 makes your life more creative, organized, and secure. 1-month trial for new Microsoft 365 customers.[19]

512 GB PCIe Gen4 NVMe™ Performance M.2 SSD
512 GB PCIe Gen4 NVMe™ Performance M.2 SSD

With high-speed data transfer, the 512 GB PCIe Gen4 NVMe Performance M.2 SSD offers lightning fast speed and efficient storage.[20]

Elevate your productivity with built-in AI
Elevate your productivity with built-in AI

Conquer your workday with built-in AI processing power for enhanced battery life and seamless multitasking.

The right tools for every task
The right tools for every task

Seamlessly connect your smartphone and enjoy clear connections with a 5MP camera.

Form meets function
Form meets function

Go from laptop to tablet and back again, plus enjoy plenty of screen space thanks to a 16:10 screen ratio.

Built with our shared future in mind
Built with our shared future in mind

Contains recycled metals[2] and plastics[3] and EPEAT Gold with Climate+[4] and ENERGY STAR Certification.

Dizains
Krāsas nosaukums
Meteor silver
Produkta veids *
Hibrīds (divi vienā)
Produkta krāsa *
Sudrabs
Formas faktors *
Konvertējams (Folder)
Tirgus pozicionēšana
Augstākās kvalitātes
Izcelsmes valsts
Ķīna
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
40,6 cm (16")
Ekrāna izšķirtspēja *
1920 x 1200 pikseļi
Skārienjūtīgais ekrāns *
Yes
HD veids
2K
Paneļa veids
IPS
Projektora formātu attiecība
16:10
Displeja stikla veids
Bezrāmja stikls
Ekrāna spilgtums
300 cd/m²
Displeja diagonāle (metriskajā sistēmā)
40,6 cm
RGB krāsu telpa
sRGB
Krāsu gamma
62,5%
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 5
Procesora modelis *
8640HS
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,9 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
LPDDR5-SDRAM
Atmiņas taktātrums
6400 MHz
Atmiņas formas standarts
On-board
Atmiņas izkārtojums
Not available
Maksimālā iekšējā atmiņa *
16 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
AMD
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
AMD Radeon Graphics
Integrēts grafikas adaptera modelis *
AMD Radeon Graphics
Audio
Audio sistēma
DTS:X Ultra
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi standarts *
Wi-Fi 6E (802.11ax)
Tīklošana
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
MediaTek MT7922
WLAN kontroliera ražotājs
MediaTek
Bluetooth
Yes
Bluetooth versija
5.4
Savienojamība
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits
2
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits
2
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
3
Darbības rādītāji
Mātes plates chipset
AMD SoC
Akselerometrs
Yes
Gyroscope
Yes
Temperatūras sensors
Yes
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pilnizmēra tastatūra
Yes
Tastatūras krāsas nosaukums
soft grey
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Zīmolam raksturīgas iezīmes
HP Audio Boost
Yes
HP Imagepad
Yes
HP Mākslīgais intelekts
AI PC
HP segments
Mājas
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
4
Akumulatora jauda *
68 vatstunda
Baterijas mūžā ilgums
15,25 h
Nepārtrauktas video reproducēšanas laiks
19 h
Ātrā uzlāde
Yes
Ātrās uzlādes laiks (50%)
45 min
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
USB barošanas padeve
Yes
Drošība
Trusted Platform Module (TPM)
Yes
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR, EPEAT Gold
Svars&dimensijas
Platums
356,7 mm
Dziļums
245,8 mm
Augstums
18,2 mm
Svars *
1,91 kg
Informācija par iepakojumu
Iepakojuma platums
80 mm
Iepakojuma dziļums
430 mm
Iepakojuma augstums
315 mm
Iepakojuma svars
3,13 kg