location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L Gaming Desktop GT22-3027no Intel Core Ultra 7 265K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Windows 11 Home Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L Gaming Desktop GT22-3027no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA2N3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990794242 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 314
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 May 2025 14:17:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP 45L Gaming Desktop GT22-3027no Intel Core Ultra 7 265K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Windows 11 Home Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu PC (dators) Melns 100 W
  • - Intel Core Ultra 7 265K 5,5 GHz Multikodola tips: 20
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5070 16 GB Intel Graphics
  • - Ethernet/LAN savienojums Bluetooth 5.4
  • - Windows 11 Home
Vairāk>>>
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel Core Ultra 7
Procesora paaudze
Intel Core Ultra (Series 2)
Procesora modelis *
265K
Multikodola tips
20
Procesora stieples
20
Procesora pastiprinātā režīma frekvence
5,5 GHz
Procesora frekvence *
5,5 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
12
Veiktspējas kodola maksimālā turbo frekvence
5,4 GHz
Efektīvā kodola maksimālā turbo frekvence
4,6 GHz
Veiktspējas kodola bāzes frekvence
3,9 GHz
Efektīvā kodola bāzes frekvence
3,3 GHz
Procesora kešatmiņa
30 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
125 W
Maksimālā turbo jauda
250 W
Neironu procesa bloks (NPU)
Neironu procesa bloks (NPU)
Intel AI Boost
Blīvuma atbalsts
Yes
Windows Studio efektu atbalsts
Yes
NPU atbalstītie mākslīgā intelekta programmatūras tvērumi
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Kopējā procesora veiktspēja līdz
33 TOPs
NPU veiktspēja līdz
13 TOPs
GPU veiktspēja līdz
8 TOPs
Atmiņa
Iekšējā atmiņa *
32 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
2 x 16 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
5600 MHz
Iekšējās atmiņas ražotājs
Kingston
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
NVMe
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 5070
Diskrētā grafikas adaptera atmiņa
16 GB
Diskrētās grafikas atmiņas veids
GDDR7
Diskrētu grafisko adapteru skaits
1
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel Graphics
Grafika
Integrēts grafikas adaptera modelis *
Intel Graphics
Tīklošana
Ethernet/LAN savienojums *
Yes
Wi-Fi *
Yes
Wi-Fi standartu
Wi-Fi 7 (802.11be)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 7 BE200
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.4
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
Intel® Thunderbolt 4
Yes
Thunderbolt 4 portu skaits
1
HDMI pieslēgvietu skaits *
1
DisplayPort versija
2.1b
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Komutatora tips *
Tower
Produkta krāsa *
Melns
RGB atmiņas apgaismojums
Yes
Ieviešanas gads
2025
Darbības rādītāji
Tirgus pozicionēšana
Speļu
Mātes plates chipset
Intel Z890
Mātes plates formas faktors
mikro ATX
Aizsardzība ar paroli
Yes
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Procesors īpašas iezīmes
Intel® Extreme Memory Profile (XMP)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
100 W
Barošanas avota ieejas spriegums
100 - 240 V
Barošanas avota ieejas frekvence
50 - 60 Hz
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums *
204 mm
Dziļums *
470 mm
Augstums *
555 mm
Svars *
22,6 kg
Iepakojuma platums
592 mm
Iepakojuma dziļums
328 mm
Iepakojuma augstums
672 mm
Iepakojuma svars
25,2 kg
Displejs
Ekrāns iekļauts *
No
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)