location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fb3021no Copilot+ PC AMD Ryzen™ 7 7445H Portatīvais dators 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Mājas
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fb3021no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2FB4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485326429 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 1043
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 30 Jul 2025 02:42:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming Laptop 15-fb3021no Copilot+ PC AMD Ryzen™ 7 7445H Portatīvais dators 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu Portatīvais dators Gliemežvāks Melns
  • - AMD Ryzen™ 7 7445H Multikodola tips: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikseļi IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - NVIDIA GeForce RTX 4050 6 GB
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.4
  • - Litija polimērs (LiPo) 70 vatstunda 120 W
  • - Windows 11 Home
Vairāk>>>
Beyond Fast
Beyond Fast

NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[4]

AMD FreeSync™ Premium Technology
AMD FreeSync™ Premium Technology

Every gamer deserves perfectly smooth gameplay and peak performance. Game confidently with a high refresh rate, low framerate compensation, and low latency. AMD FreeSync™ Premium certified monitors are here.[5]

144Hz FHD anti-glare display
144Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate and 1080p Full High Definition resolution for smooth, crisp gameplay.[6]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[7]

144Hz Display
144Hz Display

Reduce frustrating lag and image ghosting with a 144Hz display.[8]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

62.5% sRGB
62.5% sRGB

Enjoy a 62.5% sRGB display for clear color.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[10]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[11]

Keyboard keycaps contain post-consumer recycled plastic
Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[12]

EPEAT Gold with Climate+
EPEAT Gold with Climate+

With EPEAT Gold with Climate+, you're choosing a movement towards responsibility and climate action.[13]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[15]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[16]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail.[17]

Superior processing components
Superior processing components

Play at your best with a powerful AMD Processor[1], a modern graphics card, and plenty of memory.

Sophisticated and refined design
Sophisticated and refined design

With a smaller footprint and up to three colors options[2], this spritely device looks good anywhere.

Every feature you could need
Every feature you could need

From the updated thermal design to the webcam, this laptop has everything.

Sustainability in action
Sustainability in action

EPEAT Gold with Climate+[3] and ENERGY STAR certified.

Dizains
Krāsas nosaukums
Mica silver
Produkta veids *
Portatīvais dators
Produkta krāsa *
Melns
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Speļu
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
39,6 cm (15.6")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
Full HD
Paneļa veids
IPS
Projektora formātu attiecība
16:9
Ekrāna spilgtums
300 cd/m²
Displeja diagonāle (metriskajā sistēmā)
39,6 cm
Maksimālais atjauninājuma ātrums
144 Hz
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 7
Procesora modelis *
7445H
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,7 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
5600 MHz
Atmiņas izkārtojums
1 x 16 GB
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 4050
Diskrētā grafikas adaptera atmiņa
6 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
Yes
Audio
Audio sistēma
DTS:X Ultra
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja
1280 x 720 pikseļi
Priekšējās kameras HD veids
HD
Tīklošana
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Antenas tips
2x2
WLAN kontroliera ražotājs
Realtek
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.4
Miracast
Yes
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Darbības rādītāji
Mātes plates chipset
AMD SoC
Tastatūra
Cipartastatūra *
Yes
Tastatūras apgaismojums
Yes
Pilnizmēra tastatūra
Yes
Tastatūras krāsas nosaukums
moonstone grey
Programmatūra
Copilot+ PC
Yes
Nodrošināta operētājsistēma *
Windows 11 Home
Zīmolam raksturīgas iezīmes
HP Audio Boost
Yes
HP Imagepad
Yes
HP segments
Mājas
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
4
Akumulatora jauda *
70 vatstunda
Ātrā uzlāde
Yes
Ātrās uzlādes laiks (50%)
30 min
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
120 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Drošība
Trusted Platform Module (TPM)
Yes
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
357,9 mm
Dziļums
255 mm
Augstums
23,5 mm
Svars *
2,29 kg
Informācija par iepakojumu
Iepakojuma platums
69 mm
Iepakojuma dziļums
520 mm
Iepakojuma augstums
305 mm
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)