location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8460P Intel® Core™ i7 i7-2640M 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8460P
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY425EA
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 12816
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 22 Jan 2025 05:35:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP EliteBook 8460P Intel® Core™ i7 i7-2640M 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gliemežvāks Sudrabs
  • - Intel® Core™ i7 i7-2640M 2,8 GHz Multikodola tips: 2
  • - 35,6 cm (14") HD+ 1600 x 900 pikseļi LED fona apgaismojums 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6470M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Litija jons 55 vatstunda 8,25 h 65 W
  • - Windows 7 Professional 64 biti
Vairāk>>>
Dizains
Produkta krāsa *
Sudrabs
Formas faktors *
Gliemežvāks
Izcelsmes valsts
Ķīna
Displejs
Displeja diagonāle *
35,6 cm (14")
Ekrāna izšķirtspēja *
1600 x 900 pikseļi
HD veids
HD+
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
2nd gen Intel® Core™ i7
Procesora modelis *
i7-2640M
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
3,5 GHz
Procesora frekvence *
2,8 GHz
Kopnes datu pārraides ātrums
5 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
4 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesors litogrāfija
32 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i7-2600 Mobile Series
Procesora kodētais nosaukums
Sandy Bridge
Kopnes tips
DMI
FSB paritāte
No
Soļu izpildījums
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 C
PCI Ekspress joslu maksimālais skaits
16
PCI Express slotu versija
2.0
PCI Express konfigurācijas
1x16, 2x8
Kopnes/Kodola attiecība
28
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
4 GB
Iekšējās atmiņas tips
DDR3-SDRAM
Atmiņas taktātrums
1333 MHz
Atmiņas izkārtojums
2 x 2 GB
Atmiņas sloti
2x SO-DIMM
Maksimālā iekšējā atmiņa *
16 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
320 GB
Uzglabāšanas nesējs *
HDD
Kopējā HDD ietilpība
320 GB
Instalēti cietie diski
1
Cietā diska ietilpība
320 GB
Cietā diska interfeiss
SATA II
Cietā diska rotācijas ātrums
7200 RPM
Optiskās diskierīces tips *
DVD Super Multi DL
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
MMC, SD
Grafika
Diskrētais grafikas adaptera modelis *
AMD Radeon HD 6470M
Diskrētās grafikas atmiņas veids
GDDR3
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 3000
Iebūvētā grafikas adaptera bāzes frekvence
650 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1300 MHz
Iebūvētā grafikas adaptera ID
0x116
Audio
Audio sistēma
SRS PS
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Tīklošana
Wi-Fi
Yes
Tīklošanas īpatnības
Gigabit Ethernet
Wi-Fi standarts *
Wi-Fi 4 (802.11n)
Wi-Fi standartu
802.11a, 802.11b, 802.11g
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
2.1+EDR
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Savienojamība
USB 2.0 pieslēgvietu skaits *
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
eSATA/USB 2.0 portu daudzums
1
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
DisplayPorts daudzums
1
DVI pieslēgvieta
No
VGA (D-Sub) pieslēgvietu skaits
1
IEEE 1394/Firewire pieslēgvietu skaits
1
Austiņu izejas
1
S/PDIF out pieslēgvieta
No
Mikrofons, līnijas izeja
Yes
Dokošanas savienotājs
Yes
ExpressCard kartes sprauga
Yes
CardBus PCMCIA slota tips
No
SmartCard sprauga
Yes
Modema (RJ-11) pieslēgvietas
1
Austiņu savienojamība
3,5 mm
Mikrofona savienojamība
3,5 mm
TV izeja
No
Darbības rādītāji
Mātes plates chipset
Intel® QM67 Express
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Pret uzlīšanu droša tastatūra
Yes
Pilnizmēra tastatūra
Yes
Windows taustiņi
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Draiveri iekļauti
Yes
Nodrošināta operētājsistēma *
Windows 7 Professional
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Atbalstāmie instrukciju komplekti
AVX
Procesora kods
SR03R
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Grafikas un IMC litogrāfija
32 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
Yes
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Procesors ARK ID
53464
Procesors, kurā nav izmantoti konflikta materiāli
No
Integrēts 4G WiMAX
Yes
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
6
Akumulatora jauda *
55 vatstunda
Baterijas mūžā ilgums
8,25 h
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
Jaudas automātiska noteikšana
Yes
DC ieejas ligzda
Yes
Drošība
Kabeļa saslēga slots
No
Pirkstu nospiedumu nolasītājs
Yes
Trusted Platform Module (TPM)
Yes
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
5 - 35 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
338 mm
Dziļums
231,3 mm
Augstums
31,8 mm
Svars *
2,07 kg
Iepakojuma saturs
AC adaperis komplektā *
Yes
Papildus informācija
Infrasarkanā datu pieslēgvieta
No
Grafikas adaptera ģimene
AMD, Intel
Tips
PC (dators)
Skaļuma kontrole
Digitāls
Iekšējais modēms
Yes
Intel® segmentu tagošana
Uzņēmums