location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Црн

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50t Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12UD001TIX
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198154042042 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Компјутери/работни станици Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 14 May 2025 16:38:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50t Gen 5 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC Црн
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Црн 180 W
  • - Intel® Core™ i5 i5-14400 2,5 GHz Процесор број на јадра: 10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD Интегриран читач на картички
  • - Intel UHD Graphics 730
  • - Ethernet LAN конекција
  • - Windows 11 Pro
More>>>
Процесор
Процесор производителот *
Intel
Семејство на процесорот *
Intel® Core™ i5
Модел на процесорот *
i5-14400
Процесор број на јадра
10
Нишки на процесорот
16
Фреквенција на засилување на процесорот
4,7 GHz
Фреквенција на процесор *
2,5 GHz
Меморија
Внатрешна меморија *
16 GB
Максимална внатрешна меморија *
64 GB
Тип внатрешна меморија
DDR5-SDRAM
Мемориски распоред (отвори x големина)
1 x 16 GB
Мемориски отвори
2x DIMM
Брзина на меморискиот часовник
4800 MHz
Складирање
Вкупен капацитет за складирање *
512 GB
Медиум за складирање *
SSD
Тип оптичка податочна единица *
No
Вкупен капацитет за SSDs
512 GB
Број на SSDs инсталиран
1
Капацитет на SSD
512 GB
Интерфејс за тврдата податочна единица
PCI Express 4.0
NVMe
Yes
Формат на SSD
M.2
Интегриран читач на картички
Yes
Графика
Дискретен графички адаптер *
No
Вграден графички адаптер *
Yes
Модел на дискретен графички адаптер *
Не е достапно
Модел на вграден графички адаптер *
Intel UHD Graphics 730
Вмрежување
Ethernet LAN конекција *
Yes
Wi-Fi *
No
Порти и интерфејси
USB 2.0 порти количина *
4
Порти и интерфејси
Број на порти за USB 3.2 Gen 1 (3.1 Gen 1) тип A *
4
Број на порти за USB 3.2 Gen 1 (3.1 Gen 1) тип C *
1
VGA (D-Sub) порти количина
1
HDMI порти количина *
1
HDMI верзија
2.1
DisplayPorts порти количина
1
Порти за Етернет LAN (RJ-45)
1
Влез за микрофон
Yes
Излез на линијата
Yes
Комбинирана порта за слушалки/микрофон
Yes
Дизајн
Тип шасија *
Tower
Боја име
Black
Капацитет
13,6 L
Отвор за кабелот со брава
Yes
Тип отвор за заклучување на кабел
Kensington
Боја на производот *
Црн
Перформанси
Чипови на матичната плоча
Intel B760
Аудиочип
Realtek ALC623-CG
Аудиосистем
High Definition Audio
Број на звучници
1
Доверлив модул на платформа (TPM)
Yes
Тип на производ *
PC
Софтвер
Инсталиран оперативен систем *
Windows 11 Pro
Напојување
Напојување *
180 W
Сертификати
Сертификација
TCO
Тежина и димензии
Ширина *
145 mm
Длабочина *
294 mm
Висина *
340 mm
Тежина *
5,6 kg
Содржина на пакување
Вклучено глувче
Yes
Поврзување глувче
Жичена
Вклучена тастатура
Yes
Поврзување тастатура
Жичена