location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 piksel PC lengkap 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A32PMPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415074935 show
Category:
Desktop PC with monitor.
PC/Stesen Kerja Semua Dalam Satu Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 03:36:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 piksel PC lengkap 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Setiap hari PC lengkap Hitam 150 W
  • - Intel® Core™ i7 i7-14700 Teras pemproses: 20
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Latest Intel multi-core processor.

Configure your All-in-One’s CPU for the perfect combination of power, performance, and value. The latest Intel processor handles multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[8]

5MP camera with TNR

Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Recyclable outer box packaging

EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].

Paparan
Pepenjuru paparan *
60,5 cm (23.8")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD *
Full HD
Nisbah aspek asal
16:9
Kecerahan paparan
250 cd/m²
Jenis panel
IPS
Ruang warna RGB
NTSC
Skrin anti silau
Yes
Color gamut
72%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i7
Generasi pemproses
Intel Core i7-14xxx
Model pemproses *
i7-14700
Teras pemproses
20
Benang pemproses
28
Frekuensi peningkatan pemproses
5,4 GHz
Teras prestasi
8
Teras kecekapan
12
Frekuensi Turbo Maks teras Prestasi
5,3 GHz
Frekuensi Turbo Maks teras Kecekapan
4,2 GHz
Frekuensi asas teras prestasi
2,1 GHz
Frekuensi asas teras kecekapan
1,5 GHz
Pemproses cache
33 MB
Processor cache type
L3
Kuasa asas pemproses
65 W
Kuasa turbo maksimum
219 W
Memori
Memori dalaman *
32 GB
Jenis memori dalaman
DDR5-SDRAM
Memori dalaman maksimum *
64 GB
Slot memori
2
Jenis slot memori
SO-DIMM
Kelajuan jam memori
4800 MHz
Susun atur memori (slot x saiz)
1 x 32 GB
Faktor bentuk memori
DIMM/SO-DIMM
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Bilangan pemacu simpanan yang dipasang
1
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Grafik
Penyesuai grafik diskret *
No
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel® UHD Graphics
Model penyesuai grafik papan ibu *
Intel UHD Graphics 770
Audio
Pembesar suara bina dalam *
No
Mikrofon terbina dalam
Yes
Cip audio
Realtek ALC3252
Kamera
Kamera terbina dalam *
Yes
Jumlah mega piksel
5 MP
Rangkaian
Wi-Fi *
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Pengilang pengawal WLAN
Intel
Model pengawal WLAN
Intel Wi-Fi 6E AX211
Jenis antena
2x2
Ethernet LAN *
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versi Bluetooth
5.3
Port & antara muka
Port LAN Ethernet (RJ-45)
1
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Kuantiti port Jenis C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Kuantiti port HDMI *
1
Versi HDMI
1.4
Kuantiti DisplayPorts
1
Reka bentuk
Color name
Jack black
Product color *
Hitam
Slot kunci kabel
Yes
Tahun pengenalan
2024
Negara asal
Cina
Prestasi
Jenis produk *
PC lengkap
Kedudukan pasaran
Setiap hari
Cipset papan ibu
Intel Q670
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Perisian
Sistem operasi yang dipasang *
Windows 11 Pro
Ciri khusus jenama
Kamera depan HP
HP Webcam 5MP
Segmen HP
Perniagaan
Kuasa
Kuasa penyesuai AU
150 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Berat & dimensi
Lebar (dengan kaki)
539,3 mm
Kedalaman (dengan kaki)
225 mm
Tinggi (dengan kaki)
379,4 mm
Berat (dengan kaki)
7,77 kg
Berat
7,77 kg
Lebar pakej
660 mm
Kedalaman pakej
240 mm
Tinggi pakej
462 mm
Berat pakej
12,7 kg
Keadaan operasi
Suhu operasi (T-T)
10 - 35 °C
Kelembapan relatif operasi (H-H)
5 - 90%
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Ciri-ciri lain
Jenis casis
Semua-dalam-Satu
Termasuk paparan
Yes