location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0085d Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 piksel Skrin sentuh PC lengkap 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0085d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A32Y2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415073297 show
Category:
Desktop PC with monitor.
PC/Stesen Kerja Semua Dalam Satu Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2025 18:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 24-cr0085d Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 piksel Skrin sentuh PC lengkap 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Putih
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Setiap hari PC lengkap Putih 90 W
  • - Intel® Core™ i5 i5-1335U Teras pemproses: 10
  • - Skrin sentuh 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]

Extend beyond performance to let your PC do even more at once
Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[5]

Intel Iris Xᵉ graphics
Intel Iris Xᵉ graphics

Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop.[7]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen.[8]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[9]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[10]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[11]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

HP True Vision FHD IR camera
HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[4]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[13]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[14]

Multi-device keyboard
Multi-device keyboard

Easily type on your computer, then switch to your phone or tablet with the touch of a button. Seamlessly shift between keyboards of two additional devices.

Designed to reduce environmental impact
Designed to reduce environmental impact

World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].

Built to keep you connected to your crew
Built to keep you connected to your crew

Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.

Ready to take on the day, every day
Ready to take on the day, every day

Face the day with a dependable Intel Processor[5], ample storage, fast connections, and plenty of memory.

Paparan
Pepenjuru paparan *
60,5 cm (23.8")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
Yes
Jenis HD *
Full HD
Kecerahan paparan
300 cd/m²
Jenis panel
IPS
Ruang warna RGB
sRGB
Skrin anti silau
Yes
Color gamut
99%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i5
Generasi pemproses
13th gen Intel® Core™ i5
Model pemproses *
i5-1335U
Teras pemproses
10
Benang pemproses
12
Frekuensi peningkatan pemproses
4,6 GHz
Teras prestasi
2
Teras kecekapan
8
Frekuensi Turbo Maks teras Prestasi
4,6 GHz
Frekuensi Turbo Maks teras Kecekapan
3,4 GHz
Pemproses cache
12 MB
Processor cache type
L3
Kuasa asas pemproses
15 W
Kuasa turbo maksimum
55 W
Memori
Memori dalaman *
8 GB
Jenis memori dalaman
DDR4-SDRAM
Slot memori
2
Jenis slot memori
SO-DIMM
Kelajuan jam memori
3200 MHz
Susun atur memori (slot x saiz)
1 x 8 GB
Faktor bentuk memori
DIMM/SO-DIMM
Kadar pemindahan data memori
3200 MT/s
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Bilangan pemacu simpanan yang dipasang
1
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Jenis pemacu gentian kaca *
No
Grafik
Penyesuai grafik diskret *
No
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel Iris Xe Graphics
Model penyesuai grafik papan ibu *
Intel Iris Xe Graphics
Audio
Pembesar suara bina dalam *
Yes
Bilangan pembesar suara
2
Kuasa terkadar RMS
4 W
Kamera
Kamera terbina dalam *
Yes
Camera signal format
1080p
Jenis Kamera HD
Full HD
Rangkaian
Wi-Fi *
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 6 (802.11ax)
Standard Wi-Fi
Wi-Fi 6 (802.11ax)
Pengilang pengawal WLAN
Realtek
Model pengawal WLAN
Realtek RTL8852BE
Jenis antena
2x2
Ethernet LAN *
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versi Bluetooth
5.3
Port & antara muka
Port LAN Ethernet (RJ-45)
1
Kuantiti port USB 2.0 *
2
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantiti port HDMI *
1
Versi HDMI
1.4
Port kombo fon kepala/mik
Yes
Reka bentuk
Color name
Shell white
Product color *
Putih
Negara asal
Cina
Prestasi
Jenis produk *
PC lengkap
Kedudukan pasaran
Setiap hari
Perisian
Sistem operasi yang dipasang *
Windows 11 Home
Ciri khusus jenama
Jenis pembesar suara HP
HP Dual Speakers
Kamera depan HP
HP TrueVision FHD IR
Segmen HP
Rumah
Kuasa
Kuasa penyesuai AU
90 W
Frekuensi penyesuai AU
50/60 Hz
Voltan input penyesuai AU
100 - 240 V
Berat & dimensi
Lebar (dengan kaki)
540,5 mm
Kedalaman (dengan kaki)
186,2 mm
Tinggi (dengan kaki)
409 mm
Berat
5,27 kg
Lebar pakej
640 mm
Kedalaman pakej
175 mm
Tinggi pakej
460 mm
Berat pakej
5,27 kg
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Kandungan pembungkusan
Tetikus disertakan
Yes
Ketersambungan tetikus
Wayarles
Papan kekunci disertakan
Yes
Ketersambungan papan kekunci
Wayarles
Ciri-ciri lain
Display bezel technology
Micro-Edge
Jenis casis
Semua-dalam-Satu
Paparan pepenjuru (metrik)
60,5 cm
Bekalan Kuasa
90 W
Kamera inframerah (IR)
Yes
Country Distributor
Philippines 1 distributor(s)