location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 15.6 inch G10 Notebook PC Komputer buku Wi-Fi 6 (802.11ax) FreeDOS

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX7S9PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251726606 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2025 23:01:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 250 15.6 inch G10 Notebook PC Komputer buku Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Setiap hari Komputer buku Cangkerang
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - FreeDOS
More>>>
Reka bentuk
Color name
Turbo silver
Jenis produk *
Komputer buku
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Setiap hari
Original brand name
HP
Paparan
Skrin sentuh *
No
Pemproses
Generasi pemproses
Intel Core i3-13xxx
Memori
Slot memori
2x SO-DIMM
Non-ECC
Yes
Grafik
Penyesuai grafik atas papan *
Yes
Model penyesuai grafik papan ibu *
Intel® UHD Graphics
Audio
Pembesar suara bina dalam
Yes
Bilangan mikrofon
1
Kamera
Front camera
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port & antara muka
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantiti port HDMI *
1
Versi HDMI
1.4b
Papan kekunci
Pad kekunci angka *
Yes
Papan kekunci kalis percikan
Yes
Papan kekunci saiz penuh
Yes
Perisian
Sistem operasi yang dipasang *
FreeDOS
Ciri khusus jenama
HP Smart AC Adapter
Yes
Segmen HP
Perniagaan
Kuasa
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan
Sijil
Halogen rendah
Yes
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Berat & dimensi
Lebar
360 mm
Kedalaman
236 mm
Tinggi
18,6 mm
Country Distributor
Philippines 1 distributor(s)