location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop AI 27-cr2007d PC Intel Core Ultra 7 255U 68,6 cm (27") 1920 x 1080 piksel 16 GB DDR5-SDRAM Windows 11 Home in S mode Wi-Fi 6 (802.11ax) AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop AI 27-cr2007d PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C20CJPA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485165134 show
Category:
Desktop PC with monitor.
PC/Stesen Kerja Semua Dalam Satu Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2025 07:48:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP All-in-One Desktop AI 27-cr2007d PC Intel Core Ultra 7 255U 68,6 cm (27") 1920 x 1080 piksel 16 GB DDR5-SDRAM Windows 11 Home in S mode Wi-Fi 6 (802.11ax) AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Setiap hari
  • - Intel Core Ultra 7 255U Teras pemproses: 12
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - Intel® UHD Graphics
  • - 1920 x 1080 piksel
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Home in S mode
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Intel Core™ Ultra Processors (Series 2)
Intel Core™ Ultra Processors (Series 2)

Experience versatility with Intel Core Ultra Processors. Evolved AI that makes intelligent collaboration and creation more accesible than ever before.[9]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[4]

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content.[10]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

Design contains recycled metals and post-consumer recycled plastics
Design contains recycled metals and post-consumer recycled plastics

Built for a better tomorrow. Designed using recycled metals and post-consumer recycled plastics to reduce environmental impact and promote super energy efficiency.[12]

McAfee Online Protection 30-day trial
McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi[13]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[15]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe NVMe™ M.2 SSD storage.

DDR5 RAM
DDR5 RAM

Designed to run efficiently and reliably at faster speeds, DDR5 is the latest RAM standard. With higher bandwidth, you get more of a boost in performance.

HP True Vision FHD IR camera
HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.[16]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[17]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[18]

Multi-device keyboard
Multi-device keyboard

Easily type on your computer, then switch to your phone or tablet with the touch of a button. Seamlessly shift between keyboards of two additional devices.

Achieve more with AI-Enhanced Productivity
Achieve more with AI-Enhanced Productivity

Achieve more with an Intel Core™ Ultra Processor[2] with built-in AI, Copilot[1] key and ample DDR5 storage.

Seamless collaboration on your terms
Seamless collaboration on your terms

Connect seamlessly with the HP All-in-One Desktop, featuring a tiltable pop-up camera and AI noise reduction.

Performance designed to keep up with your day
Performance designed to keep up with your day

Handle it all with the HP All-in-One's responsive memory, ample storage, slim display, and fast Wi-Fi 6[5].

Built for a better tomorrow
Built for a better tomorrow

This thoughtfully designed HP All-in-One includes recycled plastic[6] and recycled metal[7] in its design.

Paparan
Pepenjuru paparan *
68,6 cm (27")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD *
Full HD
Kecerahan paparan
300 cd/m²
Jenis panel
IPS
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel Core Ultra 7
Model pemproses *
255U
Teras pemproses
12
Benang pemproses
14
Frekuensi peningkatan pemproses
5,2 GHz
Pemproses cache
12 MB
Processor cache type
L3
Soket pemproses
BGA
Unit pemproses neural (NPU)
Unit pemproses neural (NPU)
Intel AI Boost
Prestasi NPU sehingga
12 TOPs
Memori
Memori dalaman *
16 GB
Jenis memori dalaman
DDR5-SDRAM
Slot memori
2x SO-DIMM
Jenis slot memori
SO-DIMM
Kelajuan jam memori
5600 MHz
Susun atur memori (slot x saiz)
1 x 16 GB
Faktor bentuk memori
DIMM/SO-DIMM
Storan
Bilangan pemacu simpanan yang dipasang
1
Grafik
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel® UHD Graphics
Model penyesuai grafik papan ibu *
Intel® UHD Graphics
Audio
Pembesar suara bina dalam *
Yes
Bilangan pembesar suara
2
Mikrofon terbina dalam
Yes
Kamera
Resolusi kamera
1920 x 1080 piksel
Kamera
Jenis Kamera HD
Full HD
Rangkaian
Wi-Fi *
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 6 (802.11ax)
Standard Wi-Fi
Wi-Fi 6 (802.11ax)
Pengilang pengawal WLAN
Realtek
Model pengawal WLAN
Realtek RTL8852BE
Jenis antena
2x2
Bluetooth *
Yes
Versi Bluetooth
5.3
Port & antara muka
Kuantiti port USB 2.0 *
2
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantiti port HDMI *
1
Versi HDMI
1.4
Port kombo fon kepala/mik
Yes
Reka bentuk
Color name
Shell white
Tahun pengenalan
2025
Prestasi
Kedudukan pasaran
Setiap hari
Cipset papan ibu
Intel SoC
Perisian
Sistem operasi yang dipasang *
Windows 11 Home in S mode
Ciri khusus jenama
Segmen HP
Rumah
Kecerdasan Buatan HP
AI PC
Berat & dimensi
Berat
6,42 kg
Lebar pakej
730 mm
Kedalaman pakej
175 mm
Tinggi pakej
520 mm
Berat pakej
6,42 kg
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Ketersambungan papan kekunci
Wayarles
Ciri-ciri lain
Termasuk paparan
Yes
Bekalan Kuasa
90 W
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)