location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 512 GB SSD SFF PC Hitam

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50s Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12XF0027MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198157146563 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/Stesen Kerja Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2025 17:05:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 512 GB SSD SFF PC Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Hitam 180 W
  • - Intel® Core™ i5 i5-14400 2,5 GHz Teras pemproses: 10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW Pembaca kad bersepadu
  • - Intel UHD Graphics 730
  • - Ethernet LAN 100,1000 Mbit/s
More>>>
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i5
Model pemproses *
i5-14400
Teras pemproses
10
Benang pemproses
16
Frekuensi peningkatan pemproses
4,7 GHz
Frekuensi pemproses *
2,5 GHz
Memori
Memori dalaman *
16 GB
Memori dalaman maksimum *
64 GB
Jenis memori dalaman
DDR5-SDRAM
Susun atur memori (slot x saiz)
1 x 16 GB
Slot memori
2x DIMM
Kelajuan jam memori
4800 MHz
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Jenis pemacu gentian kaca *
DVD±RW
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Pembaca kad bersepadu
Yes
Grafik
Penyesuai grafik diskret *
No
Penyesuai grafik atas papan *
Yes
Model penyesuai grafik penuh *
Tidak tersedia
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel® UHD Graphics
Model penyesuai grafik papan ibu *
Intel UHD Graphics 730
Rangkaian
Ethernet LAN *
Yes
Kadar data LAN ethernet
100, 1000 Mbit/s
Wi-Fi *
No
Port & antara muka
Kuantiti port USB 2.0 *
4
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantiti port VGA (Sub-D)
1
Kuantiti port HDMI *
1
Versi HDMI
2.1
Kuantiti DisplayPorts
1
Port LAN Ethernet (RJ-45)
1
Mikrofon masuk
Yes
Line-out
Yes
Port kombo fon kepala/mik
Yes
Reka bentuk
Jenis casis *
SFF
Color name
Chassis: Black, Bezel: Grey
Isi padu
8,2 L
Slot kunci kabel
Yes
Jenis slot kunci kabel
Kensington
Product color *
Hitam
Prestasi
Cipset papan ibu
Intel B760
Cip audio
Realtek ALC623-CG
Sistem audio
Audio definisi tinggi
Bilangan pembesar suara
1
Trusted Platform Module (TPM)
Yes
Jenis produk *
PC
Perisian
Sistem operasi yang dipasang *
No
Kuasa
Bekalan Kuasa *
180 W
Sijil
Pensijilan
TCO
Berat & dimensi
Lebar *
92,5 mm
Kedalaman *
291,4 mm
Tinggi *
339,5 mm
Berat *
4,2 kg
Kandungan pembungkusan
Tetikus disertakan
Yes
Ketersambungan tetikus
Terdawai
Papan kekunci disertakan
Yes
Ketersambungan papan kekunci
Terdawai