Architectuur besturingssysteem
32-bit
Inclusief besturingssysteem
*
Windows 7 Professional
Intel® Wireless Display (Intel® WiDi)
Enhanced Intel SpeedStep Technology
Ingebouwde opties beschikbaar
Intel® InTru™ 3D Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel® Clear Video-technologie
Intel® VT-x with Extended Page Tables (EPT)
Thermal Monitoring Technologies
Intel® AES New Instructions (Intel® AES-NI)
Intel® Trusted Execution Technology
Intel® Flex Memory Access
Intel® Fast Memory Access
Intel® Enhanced Halt State
Intel® Demand Based Switching
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Verpakkingsgrootte processor
37.5 x 37.5 mm
Ondersteunde instructie sets
SSE4.2
Physical Address Extension (PAE)
36 Bit
Graphics & IMC lithografie
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Intel® Virtualization Technology (VT-x)
Intel® Dual Display Capable Technology
Intel® Rapid Storage Technology
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Quick Sync Video Technology
Intel® My WiFi Technology (Intel® MWT)
Intel® Anti-Theft Technology (Intel® AT)
Bedrijfstemperatuur (T-T)
10 - 35 °C
Beeldschermdiagonaal
61 cm (24")
Resolutie
1920 x 1200 Pixels
Typische contrastverhouding
1000:1
Kijkhoek, horizontaal
160°
Netwerkfuncties
Gigabit Ethernet
Grafische adapter-familie
Intel
Floppy drive geinstalleerd