Totaal aantal SATA-connectoren
4
Aantal SATA III connectors
4
Architectuur besturingssysteem
64-bit
Inclusief besturingssysteem
*
Windows 8.1
Intel® Wireless Display (Intel® WiDi)
Intel® My WiFi Technology (Intel® MWT)
Intel® Smart Connect Technology
Intel® Anti-Theft Technology (Intel® AT)
Intel® Identity Protection Technology (Intel® IPT)
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Intel® High Definition Audio (Intel® HD Audio)
Enhanced Intel SpeedStep Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel® Clear Video-technologie
Intel® InTru™ 3D Technology
Intel® Quick Sync Video Technology
Intel® Flex Memory Access
Intel® AES New Instructions (Intel® AES-NI)
Intel® Trusted Execution Technology
Intel® Enhanced Halt State
Intel® VT-x with Extended Page Tables (EPT)
Intel® Demand Based Switching
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Thermal Monitoring Technologies
Verpakkingsgrootte processor
40 x 24 x 1.5 mm
Ondersteunde instructie sets
AVX 2.0, SSE4.1, SSE4.2
Ingebouwde opties beschikbaar
Intel® Virtualization Technology for Directed I/O (VT-d)
Versie Intel® Smart Connect Technology
1,00
Versie Intel® Identity Protection Technology
1,00
Versie Intel® Secure Key Technology
1,00
Intel® ME Firmware-versie
9.5
Versie Intel® TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Intel® Dual Display Capable Technology
Intel® Rapid Storage Technology
Intel® Fast Memory Access
Batterijtechnologie
Lithium-Ion (Li-Ion)
Batterijcapaciteit
*
41 Wh
AC-adapter, vermogen
45 W
Aansluiting voor netstroomadapter
Bevestigingsmogelijkheid voor kabelslot
Duurzaamheidscertificaten
EPEAT Silver, ENERGY STAR