location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 16 Plus PB16250 Intel Core Ultra 5 236V Laptop 40,6 cm (16") Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Sveitsisk Aluminium

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16 Plus
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB16250
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XDG6
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397184930731
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 19 May 2025 11:03:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Pro 16 Plus PB16250 Intel Core Ultra 5 236V Laptop 40,6 cm (16") Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Sveitsisk Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Aluminium
  • - Intel Core Ultra 5 236V Prosessorkjerner: 8
  • - 40,6 cm (16") Full HD+ 1920 x 1200 piksler IPS 16:10
  • - 16 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Intel Arc Graphics 130V
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Produkttype *
Laptop
Produktfarge *
Aluminium
Formfaktor *
Clamshell
Kroppsmateriale
Aluminium
Intel® vPro™ Platform Eligibility
Yes
Skjerm
Skjermdiagonal *
40,6 cm (16")
Skjermoppløsning *
1920 x 1200 piksler
Berøringsskjerm *
No
HD-type
Full HD+
Paneltype
IPS
Naturlig sideforhold
16:10
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
300 cd/m²
Pikseltetthet
142 ppi
RGB-fargerom
NTSC
Fargespekter
45%
Maksimal oppdateringshastighet
60 Hz
Kontrastforhold
1000:1
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel Core Ultra 5
Prosessorgenerering
Intel Core Ultra (Series 2)
Prosessormodell *
236V
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
4,7 GHz
Ytelseskjerner
4
Kjerner med lav strømeffektivitet
4
Maksimal turbofrekvens med høy ytelse
4,7 GHz
Kjerne med lav strømeffektivitet maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,1 GHz
Kjerne med lav strømeffektivitet basisfrekvens
2100 MHz
Processor cache
8 MB
Cachetype prosessor
Smart Cache
Prosessor grunnkraft
17 W
Maksimal turbokraft
37 W
Nevral prosessorenhet (NPU)
Nevral prosessorenhet (NPU)
Intel AI Boost
Sparsitetsstøtte
Yes
Støtte for Windows Studio-effekter
Yes
AI-programvarerammeverk støttet av NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total prosessorytelse opp til
97 TOPs
NPU ytelse opp til
40 TOPs
GPU-ytelse på opptil
53 TOPs
Minne
Internminne *
16 GB
Internminnetype
LPDDR5x-SDRAM
Minneformfaktor
On-board
Maksimalt internminne *
16 GB
Overføringshastighet av minnedata
8533 MT/s
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
M.2 SSD størrelse
2230 (22 x 30 mm)
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Arc Graphics
Grafikkadaptermodell om bord *
Intel Arc Graphics 130V
Audio
Lydbrikke
Cirrus Logic CS42L43
Antall innebygde høyttalere
2
Høyttalerstrøm
2 W
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
2,07 MP
Frontkameraoppløsning
1920 x 1080 piksler
Frontkamera HD-type
Full HD
Videoinnspillingshastighet
30 fps
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobil nettverkstilkobling *
No
Nettverksbygging
Wi-Fi-bånd
Tre-båndsfrekvens (2,4 GHz / 5 GHz / 6 GHz)
Wi-Fi-dataoverføringshastighet (maks.)
5760 Mbit/s
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 7 BE201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Near Field Communication (NFC)
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
2
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Antall USB-porter med PowerShare-støtte
1
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Tastaturspråk
Sveitsisk
Kopilotnøkkel
Yes
Software
Operativsystemets arkitekturform
64-bit
Demoprogramvare
Activate Your Microsoft 365 For A 30 Day Trial
Operativsystemprogramvare 04 *
Windows 11 Pro
Microsoft Copilot
Yes
Copilot+ PC
Yes
Special features
Merkespesifikke teknologier
Control Vault 3+, Express Charge Boost capable, TNR
Battery
Antall battericeller
3
Batterikapasitet *
55 Wh
Batterispenning
11,7 V
Hurtiglading
Yes
Indikator for batteriopplading
Yes
Batterivekt
220 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
USB Type-C-ladeport *
Yes
Nødvendig ladeeffekt (min.) *
27 W
Nødvendig ladeeffekt (maks.) *
100 W
USB Power Delivery
Yes
Ladespenning for USB
5, 9, 15, 20 V
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kile
Fingeravtrykksavleser
Yes
Smartkortleser
Yes
Ansiktsgjenkjennelse
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Harddisk, Administrator, Bruker
Miljømessige forhold
Driftstemperatur (T-T)
0 - 35 °C
Oppbevaringstemperaturomåde (Celsius)
-40 - 65 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Lagringsrelativ fuktighet
0 - 95%
Driftshøyde
-15,2 - 3048 m
Høyde når uvirksom
-15,2 - 10668 m
Støt under drift
110 G
Sjokk ved ikke-drift
160 G
Vibrering ved drift
0,66 G
Vibrering ved stillstand
1,3 G
Vekt og dimensjoner
Bredde
358 mm
Dybde
251,4 mm
Høyde
21,4 mm
Høyde (fremdel)
1,99 cm
Høyde (bakdel)
2,06 cm
Vekt *
1,84 kg
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
97,9
Karbonutslipp, produksjon (kg CO2e)
70,488
Karbonutslipp, logistikk (kg CO2e)
5,4824
Karbonutslipp, energibruk (kg CO2e)
19,3842
Karbonutslipp, end-of-life (kg CO2e)
2,6433
Totale karbonutslipp, uten bruksfase (kg CO2e)
78,5158
PAIA-versjon
GaBi version 1, 2024
Emballasjeinnhold
AC-adapter bunt *
Yes
Land Distributor
Switzerland 1 distributor(s)