location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-df0104n Intel® Pentium® Gold G6400T 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-df0104n
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D9Y8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122304508 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
En kraftig PC
En kraftig PC

Er du ute etter en kraftig alt-i-ett-PC slik at du kan takle de travleste dagene med ytelsen til en pålitelig prosessor? Med nok av lagringsplass til alle bildene, videoene og dokumentene, kan du lagre mer av det du er glad i.

En kraftig PC
En kraftig PC

Få jobben gjort med ytelsen til en pålitelig prosessor. Lagre mer av det du er glad i med rikelig lagringsplass til alt av bilder, videoer og dokumenter.

Du har ryggdekning
Du har ryggdekning

I 80 år har vi hatt som mål å beskytte deg. HP-merket betyr mye for millioner av kunder og verdsetter pålitelig teknologi over alt annet. Det er derfor våre PC-er gjennomgår over 230 individuelle tester[2] for å sikre at du mottar en kraftig, pålitelig PC som kommer til å vare.

FHD IPS-skjerm
FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [4]

Tastatur for flere enheter
Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

DDR4 RAM
DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

PCIe SSD-lagring
PCIe SSD-lagring

Gå hele dagen uten å måtte tenke på å lade. Med opptil 8 timers batteritid blir både jobb og fritid kabelfri.

SuperSpeed USB type-A 5 Gbps signaldatahastighet
SuperSpeed USB type-A 5 Gbps signaldatahastighet

Gjør store ting uten problemer med Windows’ velkjente funksjonalitet – bare bedre. [3]

Antireflekspanel
Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

HP TrueVision FHD IR-kamera
HP TrueVision FHD IR-kamera

Logg trygt inn via Windows Hello med infrarød sensor. Det vidvinklede synsfeltet på 88 grader lar deg videoprate med hele familien eller grupper av venner i slående detalj. [6]

Omskrivbar DVD-stasjon
Omskrivbar DVD-stasjon

Se og skriv til DVD-er med den integrerte optiske stasjonen. [5]

HDMI-utgang
HDMI-utgang

Det har aldri vært enklere å gi enheten en større eller ekstra skjerm. Med en HDMI-utgang kan du sende HD-video og -lyd med bare én standard kabel.

Wi-Fi 5 (2x2) og Bluetooth® 5.0
Wi-Fi 5 (2x2) og Bluetooth® 5.0

Ikke bekymre deg for ustabilt Internett og svake tilkoblinger. Oppretthold en stabil tilkobling med Wi-Fi- og Bluetooth®-tilbehør med den nyeste Wi-Fi 5 (2x2) WLAN-adapteren og Bluetooth® 5.0. [7]

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium® Gold
Prosessormodell *
G6400T
Prosessorkjerner
2
Prosessortråder
4
Prosessorfrekvens *
3,4 GHz
Processor cache
4 MB
Cachetype prosessor
L2
Systembussrate
8 GT/s
Thermal Design Power (TDP)
35 W
Konfigurerbar TDP-ned frekvens
2,3 GHz
Konfigurerbar TDP-ned
25 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1200 (Socket H5)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
4 GB
Internminnetype
DDR4-SDRAM
Minnespor
1
Minnesportype
SO-DIMM
Minneklokke-hastighet
2666 MHz
Minnefordeling
1 x 4 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
DVD±RW
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Grafikkadaptermodell om bord *
Intel® UHD Graphics 610
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1050 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x9BA8
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamera HD-type
Full HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Nettverksbygging
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
1.4
Hodetelefonutganger
1
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Hvit
Kabellåsport
Yes
Kabellåstype
Kensington
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Demoprogramvare
Microsoft Office 365, McAfee LiveSafe
Forhåndsinnstallert programvare
Netflix; ExpressVPN
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015B
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199289
Special features
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP frontkamera
HP TrueVision FHD IR
HP-segment
Hjem
Energihåndtering
AC-adapter energitap
90 W
Vekt og dimensjoner
Bredde (med stativ)
540,8 mm
Dybde (med stativ)
204,5 mm
Høyde (med stativ)
409,3 mm
Vekt (med stativ)
5,85 kg
Bredde (uten stativ)
540,8 mm
Dybde (uten stativ)
204,5 mm
Høyde (uten stativ)
409,3 mm
Vekt (uten stativ)
5,85 kg
Pakkebredde
497 mm
Pakkedybde
235 mm
Pakkehøyde
656 mm
Pakkevekt
9 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
60,5 cm