location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1115no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1115no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1F5H7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122306878 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP ENVY 32-a1115no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Wi-Fi 6 (802.11ax) Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Alt-i-ett PC Sort 330 W
  • - Intel® Core™ i7 i7-10700 2,9 GHz Prosessorkjerner: 8
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 1 TB SSD Innebygd kortleser
  • - NVIDIA® GeForce RTX™ 2070 8 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Ytelsen du trenger til grenseløs kreativitet

Med en Intel®-prosessor, NVIDIA®-grafikk, rikelig med minne og rask lagring, opplever du en imponerende ytelse som gjør det enkelt å gjennomføre foto- og videoprosjektene dine.

Imponerende naturtro farger
Imponerende naturtro farger

Se kreasjonene dine lever på den imponerende HDR UHD 4K-skjermen på 31,5" med bredt fargespekter[1]. Visning og redigering av kreative prosjekter med høy fargenøyaktighet og uten gjenskinn på en skjerm med 600 nit lysstyrke på det meste og antireflekterende belegg.

Intuitiv design
Intuitiv design

Få enkel tilgang til porter, trådløs lading, tastatur for flere enheter og presis lyd med diskant- og basshøyttalere finjustert av Bang & Olufsen.

Skjerm
Skjermdiagonal *
80 cm (31.5")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
No
HD-type *
4K Ultra HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
600 cd/m²
Paneltype
IPS
HDR-teknologi (High Dynamic Range)
DisplayHDR 600
RGB-fargerom
DCI-P3
Anti-blendende skjerm
Yes
Fargespekter
98%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
10th gen Intel® Core™ i7
Prosessormodell *
i7-10700
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,8 GHz
Prosessorfrekvens *
2,9 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1200 (Socket H5)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2933 MHz
Minnebåndbredde støttet av prosessor (maks.)
45,8 GB/s
Minne
Internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2933 MHz
Minnefordeling
2 x 16 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x9BC5
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
8 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Thunderbolt 3-porter antall
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Antall DisplayPorts
1
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Systemkort kretsoppsett
Intel H470
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Demoprogramvare
Netflix
Forhåndsinnstallert programvare
Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199316
Special features
HP høyttaler
HP Dual Speakers
HP-segment
Hjem
Energihåndtering
AC-adapter energitap
330 W
Vekt og dimensjoner
Bredde (med stativ)
719,6 mm
Dybde (med stativ)
214 mm
Høyde (med stativ)
557,2 mm
Vekt (med stativ)
13,8 kg
Bredde (uten stativ)
719,6 mm
Dybde (uten stativ)
214 mm
Høyde (uten stativ)
557,2 mm
Pakkebredde
867 mm
Pakkedybde
287 mm
Pakkehøyde
655 mm
Pakkevekt
20,9 kg
Bærekraft
Bærekraftsertifikater
EPEAT Bronze, ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
80 cm
Tastaturtype
USB