location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 Convertible 14-dw0053no Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35,6 cm (14") Berøringsskjerm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x360 Convertible 14-dw0053no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Q9H2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122476779 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 01 Feb 2025 05:43:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Pavilion x360 Convertible 14-dw0053no Intel® Core™ i3 i3-1005G1 Hybrid (2-in-1) 35,6 cm (14") Berøringsskjerm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Hybrid (2-in-1) Convertible (Folder) Sølv
  • - Intel® Core™ i3 i3-1005G1 1,2 GHz Prosessorkjerner: 2
  • - Berøringsskjerm 35,6 cm (14") Full HD 1920 x 1080 piksler IPS LED-baklys 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 43 Wh 8,75 timer 45 W
  • - Windows 10 Home 64-bit
More>>>
Born to perform
Born to perform

Med en bærbar PC som holder tritt med deg, kan du takle alt som måtte komme. Med en Intel®-prosessor og teknologi med høy ytelse får du ting gjort, samtidig som multitasking føles enkelt og raskt.

Laget for å stå løpet ut
Laget for å stå løpet ut

Laget for et maraton. Med lang batteritid og HP Fast Charge [1], vil du alltid ha strømmen du trenger.

Se mer. Hør alt du vil!

Med micro-edge display og naturtro oppløsning, fyller bildene og videoene dine mer av skjermen. Med doble topphøyttalere og HP Audio Boost med lyd fra B&O, får du rik og autentisk lyd.

Design
Fargenavn
Naturlig sølv
Produkttype *
Hybrid (2-in-1)
Produktfarge *
Sølv
Formfaktor *
Convertible (Folder)
Markedsplassering
Hverdag
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
Yes
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Skjermglasstype
Kant-til-kant-glass (Edge to Edge)
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
NTSC-dekning (typisk)
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorgenerering
10th gen Intel® Core™ i3
Prosessormodell *
i3-1005G1
Prosessorkjerner
2
Prosessortråder
4
Boostfrekvens prosessor
3,4 GHz
Prosessorfrekvens *
1,2 GHz
Systembussrate
4 GT/s
Processor cache
4 MB
Cachetype prosessor
L3
Prosessorstøpsel
BGA 1526
Prosessorlitografi
10 nm
Prosessorens driftmoduser
64-bit
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-ned
13 W
Konfigurerbar TDP-ned frekvens
0,9 GHz
Tjunction
100 °C
PCI Express sporversjon
3.0
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 8 GB
Minnespor
1x SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Basisfrekvens on-board skjermkort
300 MHz
Dymanisk frekvens (maks.) on-board skjermkort
900 MHz
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x8A56
Audio
Lydsystem
Bang & Olufsen
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nettverkstilkobling *
No
Antennetype
1x1
WLAN-kontrollermodell
Intel Dual Band Wireless-AC 9461
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
MIMO
Yes
Nettverksbygging
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Kombinert hodetelefon/mikrofonport
Yes
Ytelse
Systemkort kretsoppsett
Intel SoC
Elektronisk kompass
Yes
Akselerometer
Yes
Gyroscope
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
Microsoft Office 365
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
50 x 25 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0, AVX-512
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
196588
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP Audio Boost-generasjon
Gen 1
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP frontkamera
HP Wide Vision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
43 Wh
Batteriliv (maks.)
8,75 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
185 g
Energihåndtering
AC-adapter energitap
45 W
DC-inngangskontakt
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
324 mm
Dybde
221 mm
Høyde
18,7 mm
Vekt *
1,61 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Pakkevekt
2,03 kg