location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Berøringsskjerm Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G7
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
204D1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122710651 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jan 2025 04:39:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2021
Product end of life date
Bullet Points HP EliteBook x360 830 G7 Intel® Core™ i5 i5-10210U Laptop 33,8 cm (13.3") Berøringsskjerm Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Sølv
  • - Intel® Core™ i5 i5-10210U 1,6 GHz Prosessorkjerner: 4
  • - Berøringsskjerm 33,8 cm (13.3") Full HD 1920 x 1080 piksler IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 53 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Fleksibelt og komfortabelt design

Når du jobber, må du raskt kunne bytte fra notatskriving til å presentere noe for en gruppe. Med HP EliteBook x360 830 G7 i et nydelig design, som er tynt, lett og ergonomisk, får du fleksibiliteten du trenger i en stille, komfortabel og konverterbar PC.

Jobb med ro i sjelen

Sikkerhetsfunksjoner fra HP som jobber sammen for å skape en spenstig beskyttelse som alltid er på og alltid fungerer. Fra BIOS til nettleseren, over og under operativsystemet – disse løsningene som stadig utvikler seg og beskytter PC-en mot trusler.

Sikt på suksess

Gjør ditt beste arbeid på en HP EliteBook x360 830 G7 med WiFi 6[6,7], lang batteritid og en kraftig 10. generasjons Intel® Core™-prosessor.[4]

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Premium
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
33,8 cm (13.3")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
Yes
HD-type
Full HD
Berøringsteknologi
Multi-touch
Paneltype
IPS
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
1000 cd/m²
Diagonal skjermstørrelse
33,8 cm
RGB-fargerom
NTSC
Fargespekter
72%
NTSC-dekning (typisk)
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
10th gen Intel® Core™ i5
Prosessormodell *
i5-10210U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,2 GHz
Prosessorfrekvens *
1,6 GHz
Systembussrate
4 GT/s
Processor cache
6 MB
Cachetype prosessor
L3
Prosessorstøpsel
BGA 1528
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-up frekvens
2,1 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-ned
10 W
Konfigurerbar TDP-ned frekvens
0,8 GHz
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x4, 2x2, 1x2+2x1, 4x1
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2666 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 8 GB
Minnespor
1x SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Basisfrekvens on-board skjermkort
300 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1100 MHz
Maksimalt minne on-board grafikkadapter
32 GB
Antall prosessorenheter
24
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x9B41
Audio
Lydsystem
Bang & Olufsen
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
3
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
No
Nettverksbygging
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
2
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Kombinert hodetelefon/mikrofonport
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
1
Ytelse
Omgivelseslyssensor
Yes
Akselerometer
Yes
Gyroscope
Yes
Tastatur
Spesielle egenskaper
Sølbestandig
Pekeenhet
Clickpad
Numerisk tastatur *
No
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
46 x 24 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Special features
HP JumpStart
Yes
HP Sure View
Yes
HP høyttaler
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP-segment
Forretning
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
53 Wh
Batterivekt
210 g
Energihåndtering
AC-adapter energitap
65 W
DC-inngangskontakt
Yes
Sikkerhet
Fingeravtrykksavleser
Yes
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
Lavhalogen; TCO 8.0-sertifisert
Vekt og dimensjoner
Bredde
307,5 mm
Dybde
205 mm
Høyde
17,9 mm
Vekt *
1,31 kg
Tekniske detaljer
Laptopskjerm diagonalt (cm/tommer)
33,8