location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G3 Intel® Core™ i5 i5-7400 54,6 cm (21.5") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Pro Wi-Fi 5 (802.11ac) Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 600 G3
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2KR71EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628772070 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP ProOne 600 G3 Intel® Core™ i5 i5-7400 54,6 cm (21.5") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Pro Wi-Fi 5 (802.11ac) Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alt-i-ett PC Sort 160 W
  • - Intel® Core™ i5 i5-7400 3 GHz Prosessorkjerner: 4
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB Harddisk DVD-RW
  • - Intel® HD Graphics 630
  • - 1 MP 1280 x 720 piksler
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
More>>>
360 design

Denne AiO-enheten har omfattende kabelføring og stilig design, og passer i resepsjonen eller på lederkontor. Glasset går så å si kant-til-kant på IPS-skjermen på 54,61 cm (21,5") diagonalt, og gir deg masse plass å arbeide på.

Ytelse

Nok krefter for hele dagen med høytytende 7. generasjon Intel® Core™ i3/i5/i7processors[2], som kan slippes løs med valgfri Intel® Optane™[3]-teknologi og opptil 32 GB DDR4-minne[3].

Effektivt samarbeid

Kommuniser naturlig med PC-en ved hjelp av Cortana på Windows 10 Pro[1], og samarbeid med andre over Skype for Business™ [7], HP Noise Cancellation og et HD-webkamera på 1 MP.

Skjerm
Skjermdiagonal *
54,6 cm (21.5")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Paneltype
IPS
Skjermform
Flat
RGB-fargerom
NTSC
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
7th gen Intel® Core™ i5
Prosessormodell *
i5-7400
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
3,5 GHz
Prosessorfrekvens *
3 GHz
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Stigning
B0
Busstype
DMI3
Kodenavn prosessor
Kaby Lake
Prosessorserier
Intel Core i5-7400 Desktop Series
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Prosessorkode
SR32W
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
64 GB
Konfliktfri prosessor
Yes
Minnetyper som støttes av prosessor
DDR3L-SDRAM, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1333, 1600, 2133, 2400 MHz
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor
No
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
4 GB
Internminnetype
DDR4-SDRAM
Maksimalt internminne *
32 GB
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 4 GB
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
Harddisk
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-hastighet
7200 RPM
HDD-grensesnitt
SATA
Optisk stasjonstype *
DVD-RW
Innebygd kortleser
No
Minnekortenhet
Støttes ikke
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel® HD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1000 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
5912
Audio
Innebygde høyttalere *
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
1 MP
Kameraoppløsning
1280 x 720 piksler
Optisk drev
Optisk driver-grensesnitt
SATA
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
Wi-Fi 5 (802.11ac)
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall DisplayPorts
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Antall PS/2-porter
2
Design
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Systemkort kretsoppsett
Intel® Q270
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
0,00
Processor ARK ID
97147
Special features
HP administrasjonsverktøy
HP Client Catalog; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP MIK for Microsoft SCCM
Energihåndtering
AC-adapter energitap
160 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
531,4 mm
Dybde (med stativ)
209,9 mm
Høyde (med stativ)
404,9 mm
Vekt (med stativ)
9,49 kg
Bredde (uten stativ)
531,4 mm
Dybde (uten stativ)
51,7 mm
Høyde (uten stativ)
371,7 mm
Vekt (uten stativ)
6,38 kg
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Emballasjeinnhold
Mus inkludert
No
Tastatur medfølger
No
Andre funksjoner
Autonomi-modus
No
Avtagbar skjerm
No
Merke Bilde Produktkode Produkt Lager Pris fra
HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 500 GB Harddisk Windows 10 Pro Wi-Fi 5 (802.11ac) Sort HP ProOne 600 G3 Intel® Core™ i5 i5-7500 54,6 cm (21.5") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 500 GB Harddisk Windows 10 Pro Wi-Fi 5 (802.11ac) Sort
(show image)
2LT12AW 600 G3 0.00
(excl. VAT)
0 (incl. VAT)