- - Forretning Alt-i-ett PC Sort, Sølv 180 W
- - Intel® Core™ i7 i7-7700 3,6 GHz Prosessorkjerner: 4
- - 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS
- - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
- - 512 GB SSD
- - Intel® HD Graphics 630
- - 2 MP
- - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Sort, Sølv
Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LU04EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018265196
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
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
12503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret:
10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date:
31 Jan 2019
Product end of life date
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
More>>>
Personlige videokonferanser ved behov
Spar tid og start videosamtaler raskt med integrerte samarbeidstaster. Gjør opplevelsen komplett med fengslende video og lyd med Audio by Bang & Olufsen og et valgfritt FHD toveis webkamera[3].
Ligg foran konkurrentene
Den første AiO-en vår er konfigurerbar og fleksibel, med en PC-base som kan oppgraderes og skjerm[13] for fleksibel utplassering – møt en AiO som gir datamaskinens livssyklus en helt ny mening.
De tryggeste og mest administrerbare PC-ene våre
Ta i bruk førsteklasses beskyttelse med kommersiell sikkerhet og administrative funksjoner som HP Sure Start Gen3[6] og HP Manageability Integration Kit[7]. Få automatisk trusselgjenkjenning og systemgjenoppretting i tillegg til at du kan administrere PC-sikkerheten eksternt med sanntidsoppdateringer.
Skjerm
Skjermdiagonal
*
68,6 cm (27")
Skjermoppløsning
*
3840 x 2160 piksler
Berøringsskjerm
*

HD-type
*
4K Ultra HD
LED-baklys

Paneltype
IPS
Skjermform
Flat
Vippevinkelområde
-5 - 25°
Prosessor
Prosessorprodusent
*
Intel
Prosessorfamilie
*
Intel® Core™ i7
Prosessorgenerering
7th gen Intel® Core™ i7
Prosessormodell
*
i7-7700
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,2 GHz
Prosessorfrekvens
*
3,6 GHz
Processor cache
8 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Stigning
B0
Busstype
DMI3
Kodenavn prosessor
Kaby Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Prosessorkode
SR338
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
64 GB
Konfliktfri prosessor

Minnetyper som støttes av prosessor
DDR3L, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1333, 1600, 2133, 2400 MHz
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor

Minnespenning støttet av prosessor
1,35 V
Minne
Internminne
*
8 GB
Internminnetype
DDR4-SDRAM
Maksimalt internminne
*
32 GB
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet
*
512 GB
Lagringsmedier
*
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
NVMe 3.0, PCI Express
NVMe

Optisk stasjonstype
*

Innebygd kortleser

Minnekortenhet
Støttes ikke
Grafikk
Diskret grafikkadapter
*

Diskret grafikkadaptermodell
*
Ikke tilgjengelig
On-board grafikkort
*

Grafikkadaptermodell om bord
*
Intel® HD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1150 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
0x5912
Audio
Innebygde høyttalere
*

Innebygd mikrofon

Kamera
Innebygd kamera
*

Totale megapiksler
2 MP
Nettverksbygging
Ethernet/bredbåndsforbindelse
*

Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter
*
4
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter
*
2
Antall HDMI-porter
*
1
Antall DisplayPorts
1
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel

Design
Produktfarge
*
Sort, Sølv
Kabellåsport

Opprinnelsesland
China
Ytelse
Produkttype
*
Alt-i-ett PC
Markedsplassering
Forretning
Systemkort kretsoppsett
Intel® H270
Trusted Platform Module (TPM)

BIOS-passord

Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04
*
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)

Intel® Identity Protection Technology (Intel® IPT)

Enhanced Intel SpeedStep Technology

Intel® Quick Sync Video Technology

Intel® Clear Video HD Technology (Intel® CVT HD)

Intel klar video teknologi

Intel® InTru™ 3D Technology

Intel® AES New Instructions (Intel® AES-NI)

Intel® Trusted Execution Technology

Intel® Enhanced Halt State

Intel® VT-x with Extended Page Tables (EPT)

Intel Sikkerhets Nøkkel

Intel® TSX-NI

Intel® Stable Image Platform Program (SIPP)

OS Vakt

Intel® Software Guard Extensions (Intel® SGX)

Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)

Intel® 64

Execute Disable Bit

Inaktive tilstander

Thermal Monitoring Technologies

Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige

Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)

Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)

Intel TSX-NI verson
1,00
Processor ARK ID
97128
Special features
HP JumpStart

HP Recovery Manager

HP Support Assistant

HP sikkerhetsverktøy
HP BIOSphere with Sure Start, HP Client Security Suite Gen 3, HP Power On Authentication, HP Password Manager
HP administrasjonsverktøy
HP Management Integration Kit for Microsoft System Center Configuration Management
HP programvare medfølger
HP Hotkey Support, HP Noise Cancellation Software, HP PhoneWise, HP SureConnect, HP Velocity, HP Secure Erase, HP Sure Click
Energihåndtering
AC-adapter energitap
180 W
Penn
Penn inkludert

Vekt og dimensjoner
Bredde (med stativ)
613,3 mm
Dybde (med stativ)
190 mm
Høyde (med stativ)
457,3 mm
Vekt (med stativ)
10,2 kg
Bærekraft
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Emballasjeinnhold
Mus inkludert

Tastatur medfølger

Andre funksjoner
3D

Autonomi-modus

Avtagbar skjerm

Merke | Bilde | Produktkode | Produkt | Lager | Pris fra |
![]() |
(show image) |
2LU02EA | 1000 G1 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|