location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SF87EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018307070 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2019
Product end of life date
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Alt-i-ett PC Sort, Sølv 180 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz Prosessorkjerner: 4
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 630
  • - 2 MP
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Personlige videokonferanser ved behov

Spar tid og start videosamtaler raskt med integrerte samarbeidstaster. Gjør opplevelsen komplett med fengslende video og lyd med Audio by Bang & Olufsen og et valgfritt FHD toveis webkamera[3].

Ligg foran konkurrentene

Den første AiO-en vår er konfigurerbar og fleksibel, med en PC-base som kan oppgraderes og skjerm[13] for fleksibel utplassering – møt en AiO som gir datamaskinens livssyklus en helt ny mening.

De tryggeste og mest administrerbare PC-ene våre

Ta i bruk førsteklasses beskyttelse med kommersiell sikkerhet og administrative funksjoner som HP Sure Start Gen3[6] og HP Manageability Integration Kit[7]. Få automatisk trusselgjenkjenning og systemgjenoppretting i tillegg til at du kan administrere PC-sikkerheten eksternt med sanntidsoppdateringer.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
No
HD-type *
4K Ultra HD
LED-baklys
Yes
Paneltype
IPS
Skjermform
Flat
Vippevinkelområde
-5 - 25°
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
7th gen Intel® Core™ i7
Prosessormodell *
i7-7700
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,2 GHz
Prosessorfrekvens *
3,6 GHz
Processor cache
8 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Stigning
B0
Busstype
DMI3
Kodenavn prosessor
Kaby Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Prosessorkode
SR338
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
64 GB
Konfliktfri prosessor
Yes
Minnetyper som støttes av prosessor
DDR3L, DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1333, 1600, 2133, 2400 MHz
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor
No
Minnespenning støttet av prosessor
1,35 V
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Maksimalt internminne *
32 GB
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
NVMe 3.0, PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Innebygd kortleser
No
Minnekortenhet
Støttes ikke
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel® HD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1150 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
ID for on-board grafikkadapter
0x5912
Audio
Innebygde høyttalere *
Yes
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Totale megapiksler
2 MP
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
Antall HDMI-porter *
1
Antall DisplayPorts
1
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel
No
Design
Produktfarge *
Sort, Sølv
Kabellåsport
Yes
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Forretning
Systemkort kretsoppsett
Intel® H270
Trusted Platform Module (TPM)
Yes
BIOS-passord
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
Yes
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
1,00
Processor ARK ID
97128
Special features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
HP BIOSphere with Sure Start, HP Client Security Suite Gen 3, HP Power On Authentication, HP Password Manager
HP administrasjonsverktøy
HP Management Integration Kit for Microsoft System Center Configuration Management
HP programvare medfølger
HP Hotkey Support, HP Noise Cancellation Software, HP PhoneWise, HP SureConnect, HP Velocity, HP Secure Erase, HP Sure Click
Energihåndtering
AC-adapter energitap
180 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
613,3 mm
Dybde (med stativ)
190 mm
Høyde (med stativ)
457,3 mm
Vekt (med stativ)
10,2 kg
Bærekraft
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Emballasjeinnhold
Mus inkludert
No
Tastatur medfølger
No
Andre funksjoner
3D
No
Autonomi-modus
No
Avtagbar skjerm
No
Merke Bilde Produktkode Produkt Lager Pris fra
HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 piksler Berøringsskjerm Alt-i-ett PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Sort, Sølv HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 piksler Berøringsskjerm Alt-i-ett PC 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Sort, Sølv
(show image)
2LU02EA 1000 G1 0.00
(excl. VAT)
0 (incl. VAT)