- - Hverdag Alt-i-ett PC Sølv 65 W
- - AMD Ryzen™ 5 4500U 2,3 GHz Prosessorkjerner: 6
- - 68,6 cm (27") Full HD 1920 x 1080 IPS
- - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
- - 512 GB SSD Innebygd kortleser
- - AMD Radeon Graphics
- - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
- - Windows 11 Home 64-bit
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP 27-dp0814n AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Sølv
Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0814n
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30V02EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697314131
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
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
4964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret:
11 Nov 2024 17:18:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date:
30 Apr 2023
Product end of life date
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
More>>>
En kraftig PC
Er du ute etter en kraftig alt-i-ett-PC slik at du kan takle de travleste dagene med ytelsen til en pålitelig prosessor? Med nok av lagringsplass til alle bildene, videoene og dokumentene, kan du lagre mer av det du er glad i.
Du har ryggdekning
I 80 år har vi hatt som mål å beskytte deg. HP-merket betyr mye for millioner av kunder og verdsetter pålitelig teknologi over alt annet. Det er derfor våre PC-er gjennomgår over 230 individuelle tester[2] for å sikre at du mottar en kraftig, pålitelig PC som kommer til å vare.
Gjennomtenkt design
Med syltynn kant på tre sider og et popup-kamera som du kan skjule når det ikke er i bruk, kan du se mer av skjermen. De praktisk plasserte portene sørger for at ledningene ikke er i veien og gjør det rent og ryddig på plassen din.
Skjerm
Skjermdiagonal
*
68,6 cm (27")
Skjermoppløsning
*
1920 x 1080 piksler
Berøringsskjerm
*

HD-type
*
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm

Fargespekter
72%
Prosessor
Prosessorprodusent
*
AMD
Prosessorfamilie
*
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 4000 Series
Prosessormodell
*
4500U
Prosessorkjerner
6
Prosessortråder
6
Boostfrekvens prosessor
4 GHz
Prosessorfrekvens
*
2,3 GHz
Processor cache
8 MB
Cachetype prosessor
L3
Minne
Internminne
*
8 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 4 GB
Minneformfaktor
DIMM/SO-DIMM
ECC

Ikke EEC

Lagringsmedium
Total lagringskapasitet
*
512 GB
Lagringsmedier
*
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe

SSD-formfaktor
M.2
Optisk stasjonstype
*

Innebygd kortleser

Grafikk
Diskret grafikkadapter
*

Diskret grafikkadaptermodell
*
Ikke tilgjengelig
On-board grafikkort
*

On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord
*
AMD Radeon Graphics
Audio
Innebygde høyttalere
*

Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon

Kamera
Innebygd kamera
*

Kamerasignalformat
1080p
Nettverksbygging
Wi-Fi
*

Beste Wi-Fi-standard
*
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse
*

Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
*

Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter
*
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter
*
3
Antall HDMI-porter
*
1
HDMI-versjon
1.4
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel

Kombinert hodetelefon/mikrofonport

Design
Produktfarge
*
Sølv
Kabellåsport

Kabellåstype
Kensington
Opprinnelsesland
China
Ytelse
Produkttype
*
Alt-i-ett PC
Markedsplassering
Hverdag
Systemkort kretsoppsett
AMD SoC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04
*
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™
Special features
HP høyttaler
HP Dual Speakers
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Audio Switch; HP Support Assistant
Energihåndtering
AC-adapter energitap
65 W
Vekt og dimensjoner
Bredde (med stativ)
613,2 mm
Dybde (med stativ)
204,3 mm
Høyde (med stativ)
451,8 mm
Vekt (med stativ)
8,82 kg
Vekt
8,82 kg
Pakkebredde
711 mm
Pakkedybde
288 mm
Pakkehøyde
598 mm
Pakkevekt
12,5 kg
Emballasjeinnhold
Mus inkludert

Tastatur medfølger

Tastaturtilkobling
Trådløs
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Tastaturtype
USB
Antall ledige interne minneutvidelsesplasser
2
Krav til strømforsyning
65 W
IR-kamera