location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp0815n AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0815n
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35A05EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697754104 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Nov 2024 17:22:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2023
Product end of life date
Bullet Points HP 27-dp0815n AMD Ryzen™ 5 4500U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hverdag Alt-i-ett PC Sølv 65 W
  • - AMD Ryzen™ 5 4500U 2,3 GHz Prosessorkjerner: 6
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD Innebygd kortleser
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home 64-bit
More>>>
En kraftig PC
En kraftig PC

Er du ute etter en kraftig alt-i-ett-PC slik at du kan takle de travleste dagene med ytelsen til en pålitelig prosessor? Med nok av lagringsplass til alle bildene, videoene og dokumentene, kan du lagre mer av det du er glad i.

Du har ryggdekning
Du har ryggdekning

I 80 år har vi hatt som mål å beskytte deg. HP-merket betyr mye for millioner av kunder og verdsetter pålitelig teknologi over alt annet. Det er derfor våre PC-er gjennomgår over 230 individuelle tester[2] for å sikre at du mottar en kraftig, pålitelig PC som kommer til å vare.

Gjennomtenkt design
Gjennomtenkt design

Med syltynn kant på tre sider og et popup-kamera som du kan skjule når det ikke er i bruk, kan du se mer av skjermen. De praktisk plasserte portene sørger for at ledningene ikke er i veien og gjør det rent og ryddig på plassen din.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 4000 Series
Prosessormodell *
4500U
Prosessorkjerner
6
Prosessortråder
6
Boostfrekvens prosessor
4 GHz
Prosessorfrekvens *
2,3 GHz
Processor cache
8 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
1080p
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Nettverksbygging
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8821CE
Antennetype
1x1
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Sølv
Kabellåsport
Yes
Kabellåstype
Kensington
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Systemkort kretsoppsett
AMD SoC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP Webcam
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Audio Switch; HP Support Assistant
Energihåndtering
AC-adapter energitap
65 W
Vekt og dimensjoner
Bredde (med stativ)
613,2 mm
Dybde (med stativ)
230,9 mm
Høyde (med stativ)
450,8 mm
Vekt (med stativ)
6,98 kg
Vekt
8,82 kg
Pakkebredde
711 mm
Pakkedybde
288 mm
Pakkehøyde
598 mm
Pakkevekt
12,5 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Tastaturtype
USB
Antall ledige interne minneutvidelsesplasser
2
Krav til strømforsyning
65 W
IR-kamera
Yes