location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G8 Intel® Core™ i7 i7-11850H Mobil arbeidsstasjon 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F8X9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337095991 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 05 May 2025 21:44:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP ZBook Power G8 Intel® Core™ i7 i7-11850H Mobil arbeidsstasjon 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ytelse Mobil arbeidsstasjon Clamshell Grå
  • - Intel® Core™ i7 i7-11850H 2,5 GHz Prosessorkjerner: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksler IPS LED-baklys 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA T600 4 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,1000,100 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 83 Wh 150 W
  • - Windows 10 Pro 64-bit
More>>>
Jobb deg gjennom profesjonelle arbeidsflyter

3D-modelleringsarbeidet går unna med NVIDIA®-grafikk, samtidig som forsinkelser elimineres med Intel®-prosessorer, rask lagring og store minnekonfigurasjoner. I tillegg er det enkelt å samarbeide eksternt med den inkluderte ZCentral Remote Boost-programvaren.[3]

Sertifisert, sikret og støttet.

Med en sikker og[4] anvendelig mobil arbeidsstasjon som er sertifisert for de profesjonelle applikasjonene du bruker daglig, kan du ta det med ro. HP Sure Suite avanserte sikkerhetsfunksjoner leveres som standard, mens valgfrie administrasjonsverktøy forenkler utrullinger til hele maskinparken.

Robust med et eksklusivt preg

Denne PC-en, som er designet for å bestå grundig tester av militær standard[6] og tåle desinfisering[5], er tøff nok til å vare. Og når du legger til et chassis i aluminium og materialer av høy kvalitet, har det aldri sett bedre ut med en robust løsning.

Design
Produkttype *
Mobil arbeidsstasjon
Produktfarge *
Grå
Formfaktor *
Clamshell
Markedsplassering
Ytelse
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
11th gen Intel® Core™ i7
Prosessormodell *
i7-11850H
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,8 GHz
Prosessorfrekvens *
2,5 GHz
Processor cache
24 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
64 GB
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA T600
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Lydsystem
Bang & Olufsen
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Antall Thunderbolt 4-porter
1
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Ytelse
Systemkort kretsoppsett
Intel WM590
Tastatur
Spesielle egenskaper
Tåler væskespild
Pekeenhet
Clickpad
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Special features
HP høyttaler
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP frontkamera
HP Webcam HD IR
HP-segment
Forretning
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
6
Batterikapasitet *
83 Wh
Energihåndtering
AC-adapter energitap
150 W
USB Power Delivery
Yes
Sikkerhet
Kabellåsport
Yes
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
Ved oppstart
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftige teknologier og materialer
Lavhalogen
Vekt og dimensjoner
Bredde
359,4 mm
Dybde
233,9 mm
Høyde
22,8 mm
Vekt *
1,89 kg