location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 795-0800no Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB Harddisk NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
795
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
795-0800no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4GP35EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015126138 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Apr 2025 13:14:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2018
Product end of life date
Bullet Points HP ENVY 795-0800no Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB Harddisk NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sølv 400 W
  • - Intel® Core™ i7 i7-8700 3,2 GHz Prosessorkjerner: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1 TB Harddisk DVD±RW Innebygd kortleser
  • - NVIDIA® GeForce® GTX 1060 3 GB Intel® UHD Graphics 630
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Mer kraft
Mer kraft

Ingenting er utenfor rekkevidde med den nyeste Intel® Core™-prosessoren[1] og kraftig NVIDIA® GeForce® GTX 1080-grafikk. Fra 3D videogjengivelse til høyavanserte multimedia – tøy grensene for hva dine mest krevende apper kan makte.

Ytelsesdrevet design

Nå mer elegant og raffinert enn noensinne. Den plassbesparende designen er den perfekte kombinasjonen av form og funksjon. Med innfatning i børstet aluminium og avrundede kanter tilbyr den både et vakkert utseende og fremragende ytelse.

Seriøs lagringsplass.

Katalogiser hele ditt digitale bibliotek med opptil 512 GB [3] PCIe SSD-lager, pluss tre lagringsspor for 3 TB harddisker[2] . Det er nok lagringsplass for å tilfredsstille dine stadig voksende behov.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
8th gen Intel® Core™ i7
Prosessormodell *
i7-8700
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,6 GHz
Prosessorfrekvens *
3,2 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core i7-8700 Desktop Series
Kodenavn prosessor
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
EEC støttet av prosessor
No
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
2666 MHz
ECC
No
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
Harddisk
Optisk stasjonstype *
DVD±RW
Antall lagringsdrivere installert
1
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1060
Diskret grafisk adapter hukommelse
3 GB
Diskret grafikk, hukommelsestype
GDDR5
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E92
Antall prosessorenheter
24
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
DVI-port
Yes
Antall HDMI-porter *
1
HDMI-versjon
2.0
Tilkoblingsevne
Antall DisplayPorts
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Mini Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Produktfarge *
Sølv
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
Intel® H370
Produkttype *
PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkode
SR3QS
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
1,00
Processor ARK ID
126686
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Energihåndtering
Krav til strømforsyning *
400 W
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
154 mm
Dybde *
370 mm
Høyde *
365 mm
Vekt *
8,86 kg
Pakkebredde
618 mm
Pakkedybde
375 mm
Pakkehøyde
436 mm
Pakkevekt
10,5 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Optiske drivere, antall
1