location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 880-100no AMD Ryzen™ 5 2600 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-100no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4GP41EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015126589 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Apr 2025 13:14:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2018
Product end of life date
Bullet Points HP OMEN 880-100no AMD Ryzen™ 5 2600 16 GB DDR4-SDRAM 2,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 500 W
  • - AMD Ryzen™ 5 2600 3,4 GHz Prosessorkjerner: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 2,26 TB HDD+SSD DVD-RW Innebygd kortleser
  • - NVIDIA® GeForce® GTX 1070 8 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Utstyrt for sluttspillet

Det kreves nådeløse krefter for å holde fokusen. Derfor kommer OMEN-skrivebordet med dobbelt NVIDIA® eller AMD-grafikk og de nyeste Intel®- eller AMD-prosessorene[1], med funksjoner for overklokking[2] (på utvalgte modeller), slik at du kan sende motstanderne inn i glemselen.

Hold stilen under press

Luftespalter langs hele kanten, to 120 mm vifter og flytende avkjøling (på utvalgte modeller) bidrar til å sikre at skrivebordet ditt ikke forvandles til en flytende kjerne når du er midt inne i et spill. Og med en imponerende maskinaktig design og et praktisk bærehåndtak er det game over.

Når høyere nivåer sammen med deg

Hvis du vil klarte oppover resultatlistene, trenger du en maskin som kan bli bedre sammen med deg. OMEN-skrivebordet er utstyrt for enkel oppgradering med et verktøyfritt deksel for rask tilgang og vedlikehold, og opptil fire 3,5-tommers harddiskbrønner (på utvalgte modeller).

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessorgenerering
AMD Ryzen 2000 Series
Prosessormodell *
2600
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
3,9 GHz
Prosessorfrekvens *
3,4 GHz
Prosessorstøpsel
AM4
Processor cache
16 MB
Cachetype prosessor
L3
Thermal Design Power (TDP)
65 W
Antall installerte prosessorer
1
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
2666 MHz
Lagringsmedium
Total lagringskapasitet *
2,26 TB
Lagringsmedier *
HDD+SSD
Optisk stasjonstype *
DVD-RW
Antall lagringsdrivere installert
2
Total HDD-kapasitet
2 TB
Antall installerte harddisker
1
Intern harddisk
2 TB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
On-board grafikkort *
No
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR5
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Nettverksbygging
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
DVI-port
Yes
Antall HDMI-porter *
1
Antall DisplayPorts
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
S/PDIF-utport
Yes
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
AMD B350
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Special features
HP OMEN Command Center
Yes
HP JumpStart
Yes
Energihåndtering
Krav til strømforsyning *
500 W
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
192 mm
Dybde *
442,1 mm
Høyde *
417,2 mm
Vekt *
17,6 kg
Pakkebredde
296 mm
Pakkedybde
579 mm
Pakkehøyde
555 mm
Pakkevekt
19,2 kg
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Optiske drivere, antall
1