location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 880-193no Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-193no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NH10EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424341603 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Apr 2025 13:14:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Mar 2019
Product end of life date
Bullet Points HP OMEN 880-193no Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 500 W
  • - Intel® Core™ i7 i7-8700K 3,7 GHz Prosessorkjerner: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD DVD Super Multi Innebygd kortleser
  • - NVIDIA® GeForce® GTX 1070 8 GB Intel® UHD Graphics 630
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Utstyrt for sluttspillet
Utstyrt for sluttspillet

Det kreves nådeløse krefter for å holde fokusen. Derfor kommer OMEN-skrivebordet med dobbelt NVIDIA® eller AMD-grafikk og de nyeste Intel®- eller AMD-prosessorene[1], med funksjoner for overklokking[2] (på utvalgte modeller), slik at du kan sende motstanderne inn i glemselen.

Hold stilen under press
Hold stilen under press

Luftespalter langs hele kanten, to 120 mm vifter og flytende avkjøling bidrar til å sikre at skrivebordet ditt ikke forvandles til en flytende kjerne når du er midt inne i et spill. Og med en imponerende maskinaktig design og et praktisk bærehåndtak er det game over.

Når høyere nivåer sammen med deg
Når høyere nivåer sammen med deg

Hvis du vil klarte oppover resultatlistene, trenger du en maskin som kan bli bedre sammen med deg. OMEN-skrivebordet er utstyrt for enkel oppgradering med et verktøyfritt deksel for rask tilgang og vedlikehold, og opptil fire 3,5-tommers harddiskbrønner (på utvalgte modeller).

Windows 10
Windows 10

Gjør store ting uten problemer med Windows’ velkjente funksjonalitet – bare bedre.[3]

8. generasjons Intel® Core™-prosessor
8. generasjons Intel® Core™-prosessor

Oppgrader ytelsen med jevn systemrespons og rask innlasting – for en eksepsjonell PC-opplevelse. Støtter oppløsning helt opp til fantastiske 4K slik at du kan streame førsteklasses innhold – eller til og med lage ditt eget.[4]

DDR4 RAM-alternativer
DDR4 RAM-alternativer

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

PCIe SSD-lagring
PCIe SSD-lagring

PCIe-basert flashlagring finnes med opptil 256 GB og er opptil 17 ganger raskere enn en tradisjonell harddisk for bærbar PC med 5400 o/min.[5]

Overklokkingsfunksjonalitet

Gjør det bedre i spill og løs andre oppgaver lettere med turboladet prosessorhastighet.[19]

DTS-hodetelefon: X-teknologi
DTS-hodetelefon: X-teknologi

Ved å produsere autentisk 3D-lyd med romlig nøyaktighet via hodetelefoner eller ørepropper gir denne teknologien spill, filmer og musikk et nivå av dybde og innlevelse som bare kan sammenlignes med de beste underholdningsopplevelser.[20]

Lett tilgjengelig uten bruk av verktøy
Lett tilgjengelig uten bruk av verktøy

Det er enkelt å komme til alle de fire eksterne harddiskene for utskifting uten å åpne chassiset. Og når du trenger tilgang til systemets indre, finner du en tosidig skrutrekker og reserveskruer bak OMEN-logoen.

Overholder industristandarder

Kabinettet i galvanisert stål har støtte for MicroATX-hovedkort slik at tilleggskomponenter vil passe og virke. Med den lett tilgjengelige, vinklede designen og elegante kabelføringen er dette den ultimate selvbyggermaskinen.

USB-C™
USB-C™

Lad enheten, overfør data ved opptil 10 Gb/s eller koble til en ekstern skjerm, alt fra en og samme vendbare USB-C-port. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned.[21,22]

Oculus-klargjort
Oculus-klargjort

Vi har samarbeidet med Oculus for å tune og teste maskinene våre og å oppnå en myk, sømløs VR-opplevelse rett ut av esken.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
8th gen Intel® Core™ i7
Prosessormodell *
i7-8700K
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,7 GHz
Prosessorfrekvens *
3,7 GHz
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorserier
Intel Core i7-8700 Desktop Series
Kodenavn prosessor
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
EEC støttet av prosessor
No
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
2666 MHz
ECC
No
Minnekanaler
Tokanals
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
1,26 TB
Lagringsmedier *
HDD+SSD
Optisk stasjonstype *
DVD Super Multi
Antall lagringsdrivere installert
2
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR5
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E92
Antall prosessorenheter
24
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antennetype
1x1
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
DVI-port
Yes
Antall HDMI-porter *
1
Antall DisplayPorts
3
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
S/PDIF-utport
Yes
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Vannkjølingssystem
Yes
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
Intel® Z370
Lydsystem
DTS Studio Sound
Produkttype *
PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015D
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
1,00
Processor ARK ID
126684
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Special features
HP OMEN Command Center
Yes
HP JumpStart
Yes
Energihåndtering
Krav til strømforsyning *
500 W
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde *
192 mm
Dybde *
442,1 mm
Høyde *
417,2 mm
Vekt *
17,6 kg
Pakkebredde
296 mm
Pakkedybde
579 mm
Pakkehøyde
555 mm
Pakkevekt
19,2 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Optiske drivere, antall
1