location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b104no Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b104no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ER64EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424191666 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Apr 2019
Product end of life date
Bullet Points HP ENVY Curved 34-b104no Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alt-i-ett PC Sort 280 W
  • - Intel® Core™ i7 i7-8700T 2,4 GHz Prosessorkjerner: 6
  • - 86,4 cm (34") Quad HD 3440 x 1440 IPS Matt
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Skjerm
Skjermdiagonal *
86,4 cm (34")
Skjermoppløsning *
3440 x 1440 piksler
Berøringsskjerm *
No
HD-type *
Quad HD
LED-baklys
Yes
Naturlig sideforhold
21:9
Skjermoverflate
Matt
Paneltype
IPS
Skjermform
Bøyd
Vippevinkelområde
0 - 25°
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
8th gen Intel® Core™ i7
Prosessormodell *
i7-8700T
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4 GHz
Prosessorfrekvens *
2,4 GHz
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Thermal Design Power (TDP)
35 W
Konfigurerbar TDP-ned frekvens
1,9 GHz
Konfigurerbar TDP-ned
25 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1151 (kontakt H4)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Stigning
U0
Busstype
DMI3
Kodenavn prosessor
Coffee Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Prosessorkode
SR3WX
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
64 GB
Konfliktfri prosessor
Yes
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor
No
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2666 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
1,26 TB
Lagringsmedier *
HDD+SSD
Total HDD-kapasitet
1 TB
Intern harddisk
1 TB
HDD-hastighet
7200 RPM
HDD-grensesnitt
SATA
Total SSD-kapasitet
256 GB
SSD-kapasitet
256 GB
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
No
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1050
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR5
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E92
Audio
Antall høyttalere
4
RMS-rangert strøm/utgangseffekt
4 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
RTL8822BE
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Thunderbolt 3-porter antall
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Sort
Kabellåstype
Kensington
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Systemkort kretsoppsett
Intel® H370
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinstallert programvare
McAfee LiveSafe
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
Yes
Termisk løsningsspesifikasjon
PCG 2015A
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
1,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
1,00
Processor ARK ID
129948
Special features
HP JumpStart
Yes
HP Display Control
Yes
HP frontkamera
HP TrueVision FHD IR
HP programvare medfølger
HP Audio Switch
Energihåndtering
AC-adapter energitap
280 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
815 mm
Dybde (med stativ)
200 mm
Høyde (med stativ)
458 mm
Vekt (med stativ)
11,5 kg
Pakkebredde
974 mm
Pakkedybde
289 mm
Pakkehøyde
608 mm
Pakkevekt
15,7 kg
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Emballasjeinnhold
Tastatur medfølger
Yes
AC-adapter bunt
Yes
Andre funksjoner
3D
No
Avtagbar skjerm
No