location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Sort V2546

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z7EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122000715 show
Kategori:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Tynnklienter Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 May 2025 11:07:41
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT Enterprise 1,4 kg Sort V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
Lås opp maksimal ytelse

Økt effektivitet med en progressiv 45w AMD Ryzen™ V2546-prosessor.[1] Denne prosessoren med rask ytelse er optimalisert for oppdragskritiske arbeidsflyter og støtter sømløs produktivitet.

Omfattende sikkerhet

Styrk kritiske sikkerhetsapper, data og prosjekter på endepunktene ved å slette data etter hver innloggingsøkt på tynnklient-PC-en. Få avansert beskyttelse mot eksterne cyberangrep og fysiske angrep med et skrivebeskyttet operativsystem og fysisk inntrengingsdeteksjon.

Bygget for oppdragskritisk arbeid

Gi arbeidsstyrken en sømløs bruker- og administrasjonsopplevelse med velutstyrte tynnklient-PC-er som har pålitelige komponenter i industriklassen med lang levetid. Klar for fremtiden med utvidet støtte for eksterne enheter og alternativer for enhetsbehandling.

Hjelp oss med å beskytte vår felles fremtid

I en HP Elite t755 tynnklient-PC brukes det minst 50 prosent med resirkulert plast fra forbrukere, tastehetter inneholder 50 prosent PCR DVD-er[2] og ytteremballasje og puter er 100 prosent bærekraftig produsert eller resirkulert.[3]

Prosessor
Prosessorfrekvens *
3 GHz
Prosessorprodusent *
AMD
Prosessorfamilie
AMD Ryzen Embedded
Prosessorgenerering
AMD Ryzen Embedded V2000 Series
Prosessormodell
V2546
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
3,9 GHz
Processor cache
8 MB
L2 cache
3 MB
L3 cache
8 MB
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnespor
2x SO-DIMM
Minnefordeling
1 x 8 GB
Maksimalt internminne
32 GB
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Grensesnitt for lagringsdriver
PCI Express
Lagringsstasjonens størrelse
M.2
SSD-formfaktor
M.2
NVMe
Yes
Grafikk
Grafikkadaptermodell om bord
AMD Radeon Graphics
Audio
Innebygde høyttalere
Yes
Nettverksbygging
Wi-Fi *
No
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45) *
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB Type-C-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Antall DisplayPorts
4
Design
Produktfarge *
Sort
Skjerm
Skjerm inkludert *
No
Software
Operativsystemprogramvare 04 *
Windows 10 IoT Enterprise
Energihåndtering
Krav til strømforsyning
90 W
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
50 mm
Dybde
210 mm
Høyde
210 mm
Vekt
1,4 kg
Special features
HP GTIN (EAN/UPC)
198122000739
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Andre funksjoner
Tastaturtype
USB
Land Distributor
Nederland 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)