location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t660 1,1 GHz ThinPro 1,15 kg Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t660
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H139EA show
Show alternative article codes used in the online market place
Kategori:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Tynnklienter Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jun 2025 02:12:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite t660 1,1 GHz ThinPro 1,15 kg Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,1 GHz
  • - 8 GB DDR5-SDRAM 5600 MHz 1 x 8 GB
  • - 32 GB eMMC
  • - Intel® UHD Graphics
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - ThinPro
  • - ENERGY STAR
More>>>
Sømløs ytelse ved fleroppgavekjøring

Oppnå topp produktivitet med en 5-kjerners Intel-prosessor[1] og støtte for opptil fire fantastiske 4K-skjermer. [2]

HP BIOS og Wolf Security

Øk sikkerheten med den naturlig sikre HP tynnklienten, forbedret av HP BIOS og Wolf Security. [3]

Uanstrengt, sikkert samarbeid

Administrer prosjekter effektivt med optimaliserte UC-løsninger for Microsoft Teams, Zoom, Citrix WebEx og mer. [4]

Bygg for en bedre morgendag

Den EPEAT-registrerte[5] tynnklienten bruker 100 % bærekraftig produsert og resirkulerbar ytteremballasje. [6]

Prosessor
Prosessorfrekvens *
1,1 GHz
Prosessorprodusent *
Intel
Prosessorkjerner
5
Prosessortråder
6
Boostfrekvens prosessor
4,3 GHz
Processor cache
8 MB
Minne
Internminne *
8 GB
Internminnetype
DDR5-SDRAM
Minneklokke-hastighet
5600 MHz
Minnespor
2x SO-DIMM
Minnefordeling
1 x 8 GB
Maksimalt internminne
32 GB
Lagringsmedium
Total lagringskapasitet *
32 GB
Lagringsmedier *
eMMC
Grafikk
Grafikkadaptermodell om bord
Intel® UHD Graphics
Audio
Innebygde høyttalere
Yes
Nettverksbygging
Wi-Fi *
No
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45) *
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Tilkoblingsevne
Antall USB Type-C-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Antall DisplayPorts
3
Design
Produktfarge *
Sort
VESA-montering
Yes
Panelmonterbart grensesnitt
100 x 100 mm
Skjerm
Skjerm inkludert *
No
Software
Operativsystemprogramvare 04 *
ThinPro
Trusted Platform Module (TPM)
Yes
Energihåndtering
Krav til strømforsyning
45 W
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde
35 mm
Dybde
200 mm
Høyde
200 mm
Vekt
1,15 kg
Special features
HP GTIN (EAN/UPC)
198990594286
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Andre funksjoner
Tastaturtype
USB
Land Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)