location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628Z6ET#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961928440 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 May 2025 11:30:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stadfestet produktivitet PC Sort
  • - Intel® Core™ i5 i5-13500 Prosessorkjerner: 14
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet/bredbåndsforbindelse
  • - Windows 11 Pro
More>>>
Utvidelsesbrønner og -spor

HP Pro SFF 400 har ett m.2-spor for WLAN og ett for lagring, ett PCIe x16- og ett PCIe x1-spor.

Koble til opptil tre skjermer

Øk produktiviteten og håndter forskjellige arbeidsflyter med videoporter som støtter opptil tre skjermer.[3]

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[6]

Hjelp oss med å beskytte vår felles fremtid

En høyeffektiv strømforsyning og emballasjekartong9 bidrar til å redusere miljøpåvirkningen. [9]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

BIOS-administrasjon over nettverket

HP Sure Admin, et moderne BIOS-styringsverktøy, eliminerer behovet for et passord eller BIOS-konfigurasjonsverktøy i OS ved å opprette en digital signatur slik at IT-administratorer kan administrere BIOS-innstillingene fra et nettverk på en sikker måte. [1]

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [4]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Hold deg beskyttet med HPs selvreparerende BIOS. HP Sure Start Gen7 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller ødeleggelse.

HP Sure Sense

Skadelig programvare endres stadig, og tradisjonelle antivirusprogrammer kan ikke alltid gjenkjenne angrep. Beskytt PC-en mot ukjente angrepsformer ved hjelp av HP Sure Sense, som bruker kunstig intelligens med dyp læring for å tilby eksepsjonell beskyttelse mot avansert skadelig programvare.

Slett stasjonen

HP Secure Erase fjerner innholdet på en harddisk for gjenbruk eller overføring. [6]

Enkel PC-administrasjon

Bruk mindre tid og kom direkte til oppdateringene du trenger, med HP Support Assistant. [7]

Sett fart på grunnleggende IT-administrasjon

HP Manageability Integration Kit gir deg rask bildeopprettelse og administrasjon av maskinvare, BIOS og sikkerhet igjennom Microsoft System Center Configuration Manager. [8]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-13500
Prosessorkjerner
14
Prosessortråder
20
Boostfrekvens prosessor
4,8 GHz
Ytelseskjerner
6
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,8 GHz
Effektiv maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,5 GHz
Effektiv kjernebasefrekvens
1,8 GHz
Processor cache
24 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
154 W
Minne
Internminne *
16 GB
Maksimalt internminne *
64 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
3200 MHz
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall DisplayPorts
1
DisplayPort-versjon
1.4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x)-spor
1
Design
Chassis-type *
SFF
Fargenavn
Jack black
Antall 3.5" bays
1
Produktfarge *
Sort
Introduksjonsår
2023
Opprinnelsesland
Tsjekkisk Republikk
Ytelse
Markedsplassering
Stadfestet produktivitet
Systemkort kretsoppsett
Intel Q670
Lydbrikke
Realtek ALC3252
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP-varslinger; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP personverninnstillinger; HP PC-maskinvarediagnostikk for Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for kommersielle; HP Easy Clean-tastaturdriver; HSA Fusion for kommersielle; HSA-telemetri for kommersielle; HPX for CMIT
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Trusted Platform Module TPM 2.0 innebygd sikkerhetsbrikke ble levert med Windows 10 (Common Criteria EAL4+-sertifisert) (FIPS 140-2 nivå 2-sertifisert); HP Secure Erase; HP Sure Click; Absolute Persistence-modul; HP Sure Admin; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2
HP administrasjonsverktøy
HP Client Catalog (nedlasting); HP Driver Packs (nedlasting); HP Image Assistant (nedlasting); HP Client Management Script Library (nedlasting); HP Manageability Integration Kit Gen4 (nedlasting)
HP programvare medfølger
HP NotiFIcations; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT
HP GTIN (EAN/UPC)
197961567076
HP-segment
Forretning
Energihåndtering
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde *
270 mm
Dybde *
95 mm
Høyde *
308 mm
Vekt *
4,2 kg
Pakkebredde
394 mm
Pakkedybde
205 mm
Pakkehøyde
499 mm
Pakkevekt
7,25 kg
Emballasjeinnhold
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Tastaturlayout
QWERTY
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
140
Karbonutslipp, produksjon (kg CO2e)
132
Karbonutslipp, logistikk (kg CO2e)
2
Karbonutslipp, end-of-life (kg CO2e)
2
Totale karbonutslipp, uten bruksfase (kg CO2e)
6
Tekniske detaljer
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Manufacturer warranty
Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land.
Land Distributor
Nederland 1 distributor(s)