location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 628Z8ET#UUW PC Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
628Z8ET#UUW
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628Z8ET#UUW
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961597059 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 25 Jul 2025 10:55:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Elite 628Z8ET#UUW PC Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Sort
  • - Intel® Core™ i5 i5-13500 Prosessorkjerner: 14
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet/bredbåndsforbindelse 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

BIOS-administrasjon over nettverket

HP Sure Admin, et moderne BIOS-styringsverktøy, eliminerer behovet for et passord eller BIOS-konfigurasjonsverktøy i OS ved å opprette en digital signatur slik at IT-administratorer kan administrere BIOS-innstillingene fra et nettverk på en sikker måte.[3]

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click.[4]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Hold deg beskyttet med HPs selvreparerende BIOS. HP Sure Start Gen7 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller ødeleggelse.

Behold PC-ens sikkerhetsbeskyttelse på plass

Stopp uønskede endringer i sikkerhetsinnstillingene og bidra til å begrense spredningen av ondsinnet programvare med HP Sure Run Gen5 som identifiserer, rapporterer og setter angripere som prøver å drepe prosesser, i karantene.

HP Sure Sense

Skadelig programvare endres stadig, og tradisjonelle antivirusprogrammer kan ikke alltid gjenkjenne angrep. Beskytt PC-en mot ukjente angrepsformer ved hjelp av HP Sure Sense, som bruker kunstig intelligens med dyp læring for å tilby eksepsjonell beskyttelse mot avansert skadelig programvare.

Slett stasjonen

HP Secure Erase fjerner innholdet på en harddisk for gjenbruk eller overføring.[5]

Enkel PC-administrasjon

Bruk mindre tid og kom direkte til oppdateringene du trenger, med HP Support Assistant.[6]

Sett fart på grunnleggende IT-administrasjon

HP Manageability Integration Kit gir deg rask bildeopprettelse og administrasjon av maskinvare, BIOS og sikkerhet igjennom Microsoft System Center Configuration Manager.[7]

Klar for fremtidige utvidelser

Gjør maskinparken klar for fremtiden med flere stasjoner og konfigurerbare porter som gir deg flere utvidelsesmuligheter.

Banebrytende ytelse

Kom deg raskt gjennom arbeidsdagen med den nyeste Intel-prosessoren[2], rask lagring og smidig minne.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[1]

Hjelp oss med å beskytte vår felles fremtid

Minst 60 prosent av all plast brukt i denne PC-en er resirkulert plast fra forbrukere.[6]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-13500
Prosessorkjerner
14
Prosessortråder
20
Boostfrekvens prosessor
4,8 GHz
Ytelseskjerner
6
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,8 GHz
Effektiv maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,5 GHz
Effektiv kjernebasefrekvens
1,8 GHz
Processor cache
24 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
154 W
Minne
Internminne *
16 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
4x DIMM
Minneklokke-hastighet
4800 MHz
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
4
Antall USB 3.2 Gen 2x2 Type C-porter
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall DisplayPorts
2
DisplayPort-versjon
1.4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Tilkoblingsevne
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x)-spor
1
Design
Chassis-type *
SFF
Produktfarge *
Sort
Introduksjonsår
2023
Opprinnelsesland
Tsjekkisk Republikk
Ytelse
Markedsplassering
Premium
Systemkort kretsoppsett
Intel Q670
Lydbrikke
Realtek ALC3252
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Trusted Platform Module (TPM)-versjon
2.0
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP-varslinger; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP personverninnstillinger; HP PC-maskinvarediagnostikk for Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for kommersielle; HP Easy Clean-tastaturdriver; HSA Fusion for kommersielle; HSA-telemetri for kommersielle; HPX for CMIT
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Trusted Platform Module TPM 2.0 innebygd sikkerhetsbrikke ble levert med Windows 10 (Common Criteria EAL4+-sertifisert) (FIPS 140-2 nivå 2-sertifisert); HP Secure Erase; HP Sure Click; Absolute Persistence-modul; HP Sure Admin; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Sure Run Gen5; HP Sure Recover Gen5
HP administrasjonsverktøy
HP Client Catalog (nedlasting); HP Driver Packs (nedlasting); HP Image Assistant; HP Client Management Script Library (nedlasting); HP Connect for Microsoft Endpoint Manager; HP Manageability Integration Kit (nedlasting); HP Patch Assistant (nedlasting)
HP GTIN (EAN/UPC)
197961597059
HP-segment
Forretning
Energihåndtering
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Bærekraftige teknologier og materialer
Halogenfattig; Bulkemballasje tilgjengelig; Emballasjekartongen inni boksen er 100 % bærekraftig hentet og resirkulerbar; Utvendige bokser og bølgepapputer er 100 % bærekraftig hentet og resirkulerbare; Plast som ellers ville havnet i havet i høyttalerkabinett og I/O-stripe; 60 % resirkulert plast fra forbruker; 10 % ITE-utledet lukket sløyfe-plast; 80 Plus® Platinum strømforsyninger tilgjengelig
Vekt og dimensjoner
Bredde *
338 mm
Dybde *
308 mm
Høyde *
100 mm
Vekt *
5,04 kg
Pakkebredde
399 mm
Pakkedybde
499 mm
Pakkehøyde
228 mm
Pakkevekt
7,92 kg
Skjerm
Skjerm inkludert *
No
Tekniske detaljer
URL for generell produktsikkerhetsforordning (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Andre funksjoner
Produsentgaranti
Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land.
Land Distributor
Sverige 2 distributor(s)
Danmark 2 distributor(s)