location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-2007no Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-2007no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
661R8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548234578 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Pavilion Gaming TG01-2007no Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort 310 W
  • - Intel® Core™ i5 i5-11400F 2,6 GHz Prosessorkjerner: 6
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD Innebygd kortleser
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 11 Home
More>>>
Kraftig grafikk
Kraftig grafikk

Grafikken til selv de nyeste spillene flyter jevnt og responsivt. Diskret grafikk sikrer at du enkelt kan kjøre favorittspillene dine på denne maskinen.

Høyhastighetsytelse
Høyhastighetsytelse

Spill, skap og kjør flere oppgaver samtidig med en kraftig CPU. En forbedret termisk løsning holder tårnet kjølig og stille selv når du kjører krevende spill og apper.

Kompakt design som kan tilpasses etter egne behov
Kompakt design som kan tilpasses etter egne behov

Dette elegante, plassbesparende tårnet kan enkelt utvides med en solid strømforsyning klargjort for oppgradering av komponenter. Med LED-belysning som kan tilpasses og USB-porter for tilbehøret ditt har du full frihet til å spille på din måte.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
11th gen Intel® Core™ i5
Prosessormodell *
i5-11400F
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,4 GHz
Prosessorfrekvens *
2,6 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Antall installerte prosessorer
1
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2933 MHz
ECC
No
Lagringsmedium
Total lagringskapasitet *
1,51 TB
Lagringsmedier *
HDD+SSD
Optisk stasjonstype *
No
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1650
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR5
Antall diskrete grafikkadaptere
1
Antall HDMI-porter skjermkort
1
Antall DVI-D-porter skjermkort
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Realtek RTL8821CE-M
Antennetype
1x1
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Mini Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel H570
Hovedkort formfaktor
Mini-ITX
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Forhåndsinnstallert programvare
ExpressVPN; LastPass Premium
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Prosessorkonfigurasjon (maks.)
1
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
310 W
Vekt og dimensjoner
Bredde *
155,4 mm
Dybde *
307 mm
Høyde *
337,4 mm
Vekt *
5,96 kg
Pakkebredde
499 mm
Pakkedybde
400 mm
Pakkehøyde
287 mm
Pakkevekt
8,2 kg
Skjerm
Skjerm inkludert *
No