location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G7
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6A719EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548835676 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Feb 2025 08:57:49
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2023
Product end of life date
Bullet Points HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stadfestet produktivitet PC Sort
  • - Intel® Core™ i5 i5-10500 3,1 GHz Prosessorkjerner: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD Innebygd kortleser
  • - Intel® UHD Graphics 630
  • - Ethernet/bredbåndsforbindelse
  • - Windows 11 Pro
More>>>
Kraftige alternativer

Jobb deg gjennom dagen med en 10. generasjons Intel® Core™-prosessor med høy ytelse[2] og kraftig minne.

Utvidelse som forlenger investeringen

Den fulle verdien av investeringen kommer med en utvidelse som forlenger levetiden til PC-en. HP ProDesk 400 SFF har to brønner og to spor.

Innebygd sikkerhet

HP Sure Sense tar i bruk avansert beskyttelse som støttes av dypt-lærende AI som bidrar til forsvaret mot ukjente trusler. En inntrengingssensor med en integrert kabellås for tilbehør bidrar til å sikre den kablede musen og tastaturet fra tyveri.

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

HP Sure Sense

Skadelig programvare endres stadig, og tradisjonelle antivirusprogrammer kan ikke alltid gjenkjenne angrep. Beskytt PC-en mot ukjente angrepsformer ved hjelp av HP Sure Sense, som bruker kunstig intelligens med dyp læring for å tilby eksepsjonell beskyttelse mot avansert skadelig programvare.

Rask ytelse, tilkobling og respons

Med en 10. generasjons Intel® Core™-prosessor får du den eksepsjonelle kombinasjonen av responsiv ytelse, tilkobling og hastighet du trenger for å starte, skape og koble til raskt og pålitelig. [2]

Jobb uten avbrudd

Hold produktiviteten oppe og nedetiden nede med de fullt integrerte og automatiserte funksjonene i HP BIOSphere Gen6-firmwareøkosystemet. PC-ene dine har ekstra beskyttelse takket være automatiske oppdateringer og sikkerhetskontroller. [1]

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [3]

Testet og klar

Ta det rolig med en PC som har gjennomgått MIL-STD 810G-testing[6] og 120 000 timer med HP Total Test Process.[7]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
10th gen Intel® Core™ i5
Prosessormodell *
i5-10500
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,5 GHz
Prosessorfrekvens *
3,1 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Antall installerte prosessorer
1
Minne
Internminne *
8 GB
Maksimalt internminne *
64 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2666 MHz
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
DVI-port
No
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall DisplayPorts
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
No
Line-out
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis-type *
SFF
Antall 3.5" bays
1
Produktfarge *
Sort
Ytelse
Markedsplassering
Stadfestet produktivitet
Ytelse
Systemkort kretsoppsett
Intel Q470
Lydbrikke
Realtek ALC3205
Innebygde høyttalere
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Trusted Platform Module (TPM)-versjon
2.0
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP Noise Cancellation-programvare; HP Support Assistant; Kjøp Office (selges separat); HP JumpStarts; HP Desktop Support Utilities; Xerox® DocuShare® 90-dagers gratis prøvetilbud
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Prosessorkonfigurasjon (maks.)
1
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
Oppstartspassord (via BIOS); Deaktivering av SATA-port (via BIOS); Oppsettpassord (via BIOS); Støtte for enheter med kabinetthengelås og kabellåser; Aktivering / deaktivering av USB (via BIOS); Seriell aktivering / deaktivering (via BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock og automatisk DriveLock; Trusted Platform Module TPM 2.0 innebygd sikkerhetsbrikke ble levert med Windows 10 (Common Criteria EAL4+-sertifisert); HP BIOsphere Gen6; HP Client Security Manager Gen6
HP administrasjonsverktøy
HP BIOS Config Utility (nedlasting); HP Client Catalog (nedlasting); HP Driver Packs (nedlasting); HP System Software Manager (nedlasting); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Configuration Management gen 4; HP image Assistant gen 5
HP programvare medfølger
HP Noise Cancellation Software; HP Desktop Support Utilities
HP GTIN (EAN/UPC) with options
(ABN) 196548835652; (ABY) 196548835669; (AK8) 196548835720; (UUW) 196548835676
HP GTIN (EAN/UPC)
196548835652, 196548835669, 196548835720, 196548835676
HP-segment
Forretning
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Relativ luftfuktighet under drift (H-H)
5 - 90%
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde *
270 mm
Dybde *
95 mm
Høyde *
303 mm
Vekt *
3,9 kg
Pakkebredde
394 mm
Pakkedybde
205 mm
Pakkehøyde
499 mm
Pakkevekt
6,97 kg
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Antall ledige interne minneutvidelsesplasser
1
Tastaturtype
USB