location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c1437no Intel® Core™ i9 i9-12900 86,4 cm (34") 5120 x 2160 piksler Alt-i-ett PC 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Pro Wi-Fi 6 (802.11ax) Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c1437no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6J2Z5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786022555 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Jun 2024 08:25:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP ENVY 34-c1437no Intel® Core™ i9 i9-12900 86,4 cm (34") 5120 x 2160 piksler Alt-i-ett PC 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Pro Wi-Fi 6 (802.11ax) Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Alt-i-ett PC Sølv 330 W
  • - Intel® Core™ i9 i9-12900 2,4 GHz Prosessorkjerner: 16
  • - 86,4 cm (34") 5K Ultrawide HD 5120 x 2160 IPS Matt
  • - 64 GB DDR5-SDRAM 3600 MHz 2 x 32 GB
  • - 2 TB SSD Innebygd kortleser
  • - NVIDIA GeForce RTX 3080 8 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 6 (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Pro 64-bit
More>>>
Perfekt bilde med naturtro visuelle effekter
Perfekt bilde med naturtro visuelle effekter

Du får plass til mer kreativt arbeid på en 34-tommers 5K-skjerm[1]. I tillegg vil du se mer og bla mindre med et størrelsesforhold på 21:9[2].

Et avtakbart kamera gir deg friheten til å dele
Et avtakbart kamera gir deg friheten til å dele

Med det avtakbare, magnetiske kameraet på 16MP med binningsfunksjonalitet kan du bytte mellom forskjellige vinkler for fremvisning av arbeidet ditt.

En kraftig prosessor til håndtering av store filer
En kraftig prosessor til håndtering av store filer

Med en Intel®-prosessor[3] og NVIDIA®-grafikk, står du fritt til å skape og har kapasitet nok til å håndtere store filer.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 2 TB PCIe SSD-lagring.

Trådløs ladning

Opplev et nytt praktisk nivå med trådløs ladning som er innebygd i sokkelen. Bare plasser kompatible smarttelefoner på sokkelen for fullstendig trådløs ladning.

21:9 skjermformat

Se mer på skjermen med mindre rulling med et høyde/bredde-forhold på 21:9.

En svært rik lydopplevelse

To HP-høyttalere og spesialtilpasset lyd i samarbeid med eksperter fra Bang & Olufsen gir liv til underholdningen med lyd du kan føle. Vekk sansene med perfekt PC-lyd.

En dynamisk prosessor som tilpasser seg for å gi deg overlegen multitasking

Med 12. generasjons Intel® Core™-prosessorer distribueres ytelsen der behovet er størst – dermed sparer du tid og kan gjøre mer av det du faktisk vil gjøre. [3]

Ultimat spilling

GeForce RTX™ 3080 leverer toppytelsen gamere vil ha, drevet av Ampere – NVIDIAs 2. generasjons RTX-arkitektur. [5]

Intel® UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel® UHD-grafikkytelse vil du se forskjellen i alt du gjør. [6]

WUHD IPS-oppløsning

Se naturtro visuelle effekter i levende oppløsning på 5120 x 2160 med en bred visningsvinkel, slik at du ser mer av skjermen. [7]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest. [9]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [4]

Dropbox-lagring i skyen
Dropbox-lagring i skyen

Lagre og synkroniser innholdet ditt på nettet med Dropbox. Få 25 GB lagringsplass i ett år for å få tilgang til, administrere og dele bilder, musikk og filer fra hvor som helst med Internett-tilgang. [11]

Skjerm
Skjermdiagonal *
86,4 cm (34")
Skjermoppløsning *
5120 x 2160 piksler
Berøringsskjerm *
No
HD-type *
5K Ultrawide HD
Naturlig sideforhold
21:9
Lysstyrke for skjerm
500 cd/m²
Skjermoverflate
Matt
Paneltype
IPS
RGB-fargerom
DCI-P3
Anti-blendende skjerm
Yes
Fargespekter
98%
Vippevinkelområde
-5 - 20°
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i9
Prosessorgenerering
12th gen Intel® Core™ i9
Prosessormodell *
i9-12900
Prosessorkjerner
16
Prosessortråder
24
Boostfrekvens prosessor
5,1 GHz
Prosessorfrekvens *
2,4 GHz
Processor cache
30 MB
Cachetype prosessor
L3
Busstype
DMI4
Minne
Internminne *
64 GB
Internminnetype
DDR5-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
3600 MHz
Minnefordeling
2 x 32 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
2 TB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
2 TB
Antall SSD-er installert
1
SSD-kapasitet
2 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 3080
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Høyttalere og mikrofon
Bang & Olufsen
Lydsystem
B&O PLAY
Kamera
Innebygd kamera *
Yes
Totale megapiksler
16 MP
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
4
Antall Thunderbolt 4-porter
2
Antall HDMI-porter *
1
Kombinert hodetelefon/mikrofonport
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Design
Fargenavn
Bakdeksel i turbosølv, logo i mørk krom, aluminiumsbase og -stativ i turbosølv
Produktfarge *
Sølv
Kabellåsport
Yes
Kabellåstype
Kensington
Introduksjonsår
2022
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Premium
Systemkort kretsoppsett
Intel H670
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 11 Pro
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Prosessor spesielle funksjoner
Enhanced Intel SpeedStep Technology
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP høyttaler
HP Dual Speakers
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington sikkerhetslåsspor
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting; MyHP; HP Command Center
HP GTIN (EAN/UPC)
196786022555
Energihåndtering
AC-adapter energitap
330 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Bredde (med stativ)
817,2 mm
Dybde (med stativ)
223 mm
Høyde (med stativ)
368,4 mm
Vekt (med stativ)
11,1 kg
Vekt
11,1 kg
Pakkebredde
975 mm
Pakkedybde
290 mm
Pakkehøyde
665 mm
Pakkevekt
17,4 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
15% resirkulert plast fra forbruker, Havbundet plast
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
86,36 cm
Antall ledige interne minneutvidelsesplasser
2
IR-kamera
Yes