location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel® Xeon® Bronze 3204 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Arbeidsstasjon Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TT66EA
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 13 Jun 2025 14:24:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z6 G4 Intel® Xeon® Bronze 3204 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Arbeidsstasjon Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Arbeidsstasjon Sort
  • - Intel® Xeon® Bronze 3204 1,9 GHz Prosessorkjerner: 6
  • - 8 GB DDR4-SDRAM 2933 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Utformet for å vokse med deg

Invester kun i teknologien du trenger i dag – du kan enkelt oppgradere i fremtiden. Oppskaler med et bredt utvalg av konfigurasjoner fra én eller to prosessorer til flere grafikkort.

HPs sikreste arbeidsstasjoner

Avanserte sikkerhetsfunksjoner leveres som standard på alle Z6. Du kan stole på at enheten, identiteten og dataene dine er trygge med sikkerhetsprogramvare som HP Client Security Suite[2] og HP Sure Start, bransjens første selvkorrigerende BIOS med inntrengerdeteksjon.

Ustoppelig kraft

Gå løs på krevende arbeidsmengder – med kraftige prosessorer, profesjonell grafikk og 768 GB minne. Opplev smidig ytelse ved grafikkintensive jobber, for eksempel visuelle effekter og visualisering av design.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Xeon® Bronze
Prosessorgenerering
Intel Xeon Scalable 2nd Gen
Prosessormodell *
3204
Prosessorkjerner
6
Prosessortråder
6
Boostfrekvens prosessor
1,9 GHz
Prosessorfrekvens *
1,9 GHz
Prosessorstøpsel
LGA 3647 (Socket P)
Processor cache
8,25 MB
Cachetype prosessor
L3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Cascade Lake
Thermal Design Power (TDP)
85 W
Tcase
77 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
48
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
1,02 TB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2133 MHz
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
12x DIMM
Minneklokke-hastighet
2933 MHz
ECC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD±RW
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
SATA
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
No
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
10
DVI-port
No
Antall PS/2-porter
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
2
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Totalt antall SATA-kontakter
6
Av/på-knapp
Yes
Utvidelsesspor
PCI Express x4 (Gen 3.x) slots
3
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis-type *
Tower
Rack-kapasitet
4U
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
Intel C622
Lydbrikke
Realtek ALC221
Produkttype *
Arbeidsstasjon
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Prosessorpakkestørrelse
76.0 x 56.5 mm
Støttede instruksjonssett
AVX-512
Skalerbarhet
2S
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
193381
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Special features
HP-segment
Forretning
Bærekraft
Bærekraftige teknologier og materialer
Lavhalogen
Vekt og dimensjoner
Bredde *
169 mm
Dybde *
465 mm
Høyde *
445 mm
Vekt *
13,6 kg
Pakkebredde
313 mm
Pakkedybde
593 mm
Pakkehøyde
610 mm
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Tastaturtype
USB