location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 790-0028no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Sort, Grønn

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
790-0028no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DV63EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905888955 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jan 2020
Product end of life date
Produkt Brosjyre / Datablad (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Gaming 790-0028no Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Mini Tower PC Sort, Grønn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Spilling PC Sort, Grønn 500 W
  • - Intel® Core™ i5 i5-9400F 2,9 GHz Prosessorkjerner: 6
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Innebygd kortleser
  • - NVIDIA® GeForce RTX™ 2060 6 GB
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
More>>>
Kraftig grafikk
Kraftig grafikk

Fortap deg i lynraskt gameplay og enestående grafikk. Med diskret grafikk er forsinkelser og tap av hastighet noe som tilhører fortiden.

Høyhastighetsytelse
Høyhastighetsytelse

Slipp løs PC-ens fulle potensial med en Intel® Core™-prosessor[1]. Denne topphastigheten vil gi deg fortrinnet du trenger for å hevde deg.

Djerv og markant design

Med en særpreget vinklet innfatning og grønn LED-belysning er denne stasjonære maskinen bygd for at du skal kunne uttrykke din egenart. I tillegg får du interne utvidelsesspor med støtte for lagringsstasjoner og mulighet for oppgradering av grafikkort, minne og annet som vil holde ytelsen oppdatert.

VR-klar

Vi har stresstestet maskinvaren og driverne med de mest grafikkintensive spillene for å sikre bunnsolid ytelse og HD-grafikk slik at du får en jevn VR-opplevelse fra første stund. [21]

DisplayPort
DisplayPort

Denne robuste video- og lydporten sender opptil 8K digital ytelse eller kobler til flere skjermer samtidig. [20]

HP Jumpstart

Når du starter opp datamaskinen for første gang, får du en personlig gjennomgang under konfigurering og en informativ oversikt over datamaskinens funksjoner.

USB-C™
USB-C™

Forsyn enheten med strøm eller overfør data ved opptil 10 Gb/s, alt fra bare én USB-C™-port. Og den kan snus, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [18,19]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
9th gen Intel® Core™ i5
Prosessormodell *
i5-9400F
Prosessorkjerner
6
Prosessortråder
6
Boostfrekvens prosessor
4,1 GHz
Prosessorfrekvens *
2,9 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
9 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x8+2x4, 1x16, 2x8
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
2666 MHz
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD±RW
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2060
Diskret grafisk adapter hukommelse
6 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
DVI-port
Yes
Antall HDMI-porter *
1
Antall DisplayPorts
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 slots
2
PCI Express x4 slots
1
Utvidelsesspor
PCI Express x16 slots
1
Design
Chassis-type *
Mini Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Produktfarge *
Sort, Grønn
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel® H370
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Home
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Netflix
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
0,00
Processor ARK ID
190883
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP JumpStart
Yes
HP programvare medfølger
HP Lighting Bar Control; HP Audio Switch
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
500 W
Bærekraft
Bærekraftsertifikater
EPEAT Bronze, ENERGY STAR
Vekt og dimensjoner
Bredde *
154 mm
Dybde *
375,8 mm
Høyde *
369 mm
Vekt *
8,6 kg
Pakkebredde
299 mm
Pakkedybde
478 mm
Pakkehøyde
512 mm
Pakkevekt
10,5 kg
Skjerm
Skjerm inkludert *
No
Andre funksjoner
Optiske drivere, antall
1