location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24nf G2 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LCD Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24nf G2
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MN52A4
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905471508 show
Kategori:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
PC-skjermer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 30 Dec 2024 17:24:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Z24nf G2 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LCD Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 piksler 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - 19 W
More>>>
Smidig produktivitet med skjermer for ethvert prosjekt
Smidig produktivitet med skjermer for ethvert prosjekt

Utfør flere oppgaver samtidig, uten avbrudd, over flere skjermer[1] med en tresidig mikrokantinnfatning på hver skjerm. Få imponerende bilde med en IPS-skjerm på 60,45 cm (23,8 tommer) diagonalt, med oppløsning på 1920 x 1080[2], sideforhold på 16:9 og over 2 millioner piksler.

Kvalitet helt fra starten

Vi tester alle HP Z-skjermer grundig for å sikre at de er en pålitelig og langvarig visuell løsning, og understøtter det med HP Zero Bright Dot Guarantee[3], HPs strengeste retningslinjer for piksler, som erstatter skjermen hvis én eneste strålende delpiksel svikter. [4]

Store ideer på liten plass
Store ideer på liten plass

Få mest mulig ut av arbeidsplassen du har tilgjengelig, ved å montere kraftige maskiner som HP Z2 Mini-arbeidsstasjon[5] rett bak skjermen, for en kompakt, effektiv og plassbesparende løsning.

Utvid rekkeviddden

Koble enkelt til porter, som inkluderer en USB 3.0-hub med to porter samt VGA-, HDMI-, og DisplayPort™-tilkoblinger testet for bruk med eldre, nåværende og fremtidige HP-arbeidsstasjoner.

Finn din favorittposisjon

Jobb komfortabelt med innstillinger for vipp, høyde og sving. Bruk rotasjon for praktisk tilpassing av stående eller liggende visning ved bruk av flere skjermer. [6]

Klikk eller ring for støtte

Slapp av, vel vitende om at IT-investeringen støttes av en treårig begrenset standardgaranti. Velg valgfrie HP Care Pack-tjenester hvis du vil utvide beskyttelsen. [4]

Gjør den til din egen

Lag en komplett løsning med valgfritt HP-tilbehør konstruert og testet for å fungere med skjermen. [6]

Vær ansvarsbevisst.

Reduser strømforbruket og bidra til å senke kostnadene med en intelligent, energieffektiv lavhalogen-skjerm som er ENERGY STAR®-sertifisert, TCO-kvalifisert og EPEAT® Gold-registrert, og som har kvikksølvfri skjermbakbelysning og arsenfritt glass. [7,8]

Splitt og hersk

Utform skjermen for måten du arbeider på med HP Display Assistant-programvare, som tillater skjermoppdeling og bidrar til å hindre tyveri ved å dimme en skjerm som kobles fra uten godkjenning.

Utenomjordiske farger rett ut av esken
Utenomjordiske farger rett ut av esken

Konsekvente, presise farger over forskjellige skjermer og fra prosjekt til prosjekt er enklere enn noensinne med fargekalibrering fra fabrikken, fra aller første gangen du slår på.

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
HD-type *
Full HD
Naturlig sideforhold *
16:9
Skjermteknologi *
LCD
Paneltype *
IPS
Type baklys
W-LED
Berøringsskjerm *
No
Skjermlysstyrke (typisk)
250 cd/m²
Oppdateringsresponstid *
5 ms
Skjermform *
Flat
Støttede grafikkoppløsninger
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Kontrastforhold *
1000:1
Kontrastforhold (dynamisk)
10000000:1
Maksimal oppdateringshastighet *
75 Hz
Synsvinkel, horisontal
178°
Synsvinkel, vertikal
178°
Responstid (rask)
5 ms
3D
No
Design
Markedsplassering *
Forretning
Produktfarge *
Sort
Tilkoblingsevne
Innebygd USB-hub *
Yes
USB-hub-versjon
3.2 Gen 1 (3.1 Gen 1)
Antall VGA (D-Sub)-porter
1
DVI-port
No
HDMI *
Yes
Antall HDMI-porter
1
HDMI-versjon
1.4
Antall DisplayPorts
1
DisplayPort-versjon
1.2
Ergonomi
VESA-montering *
Yes
Høydejustering *
Yes
Justerbar høyde (maks)
15 cm
Ergonomi
Omdreiningsakse/midtpunkt
Yes
Dreibar
Yes
Vippjustering
Yes
Vippevinkelområde
-5 - 22°
Plugg inn og spill
Yes
Energihåndtering
Strømforbruk (vanlig bruk) *
19 W
Strømforbruk (standby) *
0,5 W
Strømforbruk (maks.)
35 W
Strømforbruk, av
0,5 W
AC-inngangsspenning
100 - 240 V
Årlig energiforbruk
34 kWh
Miljømessige forhold
Driftstemperatur (T-T)
5 - 35 °C
Relativ luftfuktighet under drift (H-H)
20 - 80%
Vekt og dimensjoner
Bredde (med stativ)
538,8 mm
Dybde (med stativ)
205 mm
Høyde (med stativ)
463 mm
Vekt (med stativ)
5,6 kg
Bredde (uten stativ)
538,8 mm
Dybde (uten stativ)
43,8 mm
Høyde (uten stativ)
321,9 mm
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Andre funksjoner
Opprinnelsesland
China
Av/på-bryter
Yes
Rotering
Yes
Energieffektivitetsklasse (gammel)
A
Sertifisering
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; cTUVus; CU; ErP; Estandby; FCC; ICES; ISC; ISO 9241-307; KC; Mexico CoC; Microsoft WHQL Certication (Windows 10); MSIP; PSB; RCM; SEPA; SmartWay Transport Partnership - NA only; TUV-S; VCCI; Vietnam MEPS; WEEE